Richardson RFPD Converter - ADC AD7792BRUZ

Description
The AD7792/AD7793 are low power, low noise, complete analog front ends for high precision measurement applications. The AD7792/AD7793 contain a low noise 16-/24-bit Σ-Δ ADC with three differential analog inputs. The on-chip, low noise instrumentation amplifier means that signals of small amplitude can be interfaced directly to the ADC. With a gain setting of 64, the rms noise is 40 nV when the update rate equals 4.17 Hz. The devices contain a precision low noise, low drift internal band gap reference and can accept an external differential reference. Other on-chip features include programmable excitation current sources, burnout currents, and a bias voltage generator. The bias voltage generator sets the common-mode voltage of a channel to AVDD/2. The devices can be operated with either the internal clock or an external clock. The output data rate from the parts is software-programmabl e and can be varied from 4.17 Hz to 470 Hz. The parts operate with a power supply from 2.7 V to 5.25 V. They consume a current of 400 µA typical and are housed in a 16-lead TSSOP package.
Request a Quote Datasheet
Description
The AD7792/AD7793 are low power, low noise, complete analog front ends for high precision measurement applications. The AD7792/AD7793 contain a low noise 16-/24-bit Σ-Δ ADC with three differential analog inputs. The on-chip, low noise instrumentation amplifier means that signals of small amplitude can be interfaced directly to the ADC. With a gain setting of 64, the rms noise is 40 nV when the update rate equals 4.17 Hz. The devices contain a precision low noise, low drift internal band gap reference and can accept an external differential reference. Other on-chip features include programmable excitation current sources, burnout currents, and a bias voltage generator. The bias voltage generator sets the common-mode voltage of a channel to AVDD/2. The devices can be operated with either the internal clock or an external clock. The output data rate from the parts is software-programmabl e and can be varied from 4.17 Hz to 470 Hz. The parts operate with a power supply from 2.7 V to 5.25 V. They consume a current of 400 µA typical and are housed in a 16-lead TSSOP package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7792BRUZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7792BRUZ
Converter - ADC AD7792BRUZ
The AD7792/AD7793 are low power, low noise, complete analog front ends for high precision measurement applications. The AD7792/AD7793 contain a low noise 16-/24-bit Σ-Δ ADC with three differential analog inputs. The on-chip, low noise instrumentation amplifier means that signals of small amplitude can be interfaced directly to the ADC. With a gain setting of 64, the rms noise is 40 nV when the update rate equals 4.17 Hz. The devices contain a precision low noise, low drift internal band gap reference and can accept an external differential reference. Other on-chip features include programmable excitation current sources, burnout currents, and a bias voltage generator. The bias voltage generator sets the common-mode voltage of a channel to AVDD/2. The devices can be operated with either the internal clock or an external clock. The output data rate from the parts is software-programmabl e and can be varied from 4.17 Hz to 470 Hz. The parts operate with a power supply from 2.7 V to 5.25 V. They consume a current of 400 µA typical and are housed in a 16-lead TSSOP package.

The AD7792/AD7793 are low power, low noise, complete analog front ends for high precision measurement applications. The AD7792/AD7793 contain a low noise 16-/24-bit Σ-Δ ADC with three differential analog inputs. The on-chip, low noise instrumentation amplifier means that signals of small amplitude can be interfaced directly to the ADC. With a gain setting of 64, the rms noise is 40 nV when the update rate equals 4.17 Hz. The devices contain a precision low noise, low drift internal band gap reference and can accept an external differential reference. Other on-chip features include programmable excitation current sources, burnout currents, and a bias voltage generator. The bias voltage generator sets the common-mode voltage of a channel to AVDD/2. The devices can be operated with either the internal clock or an external clock. The output data rate from the parts is software-programmable and can be varied from 4.17 Hz to 470 Hz. The parts operate with a power supply from 2.7 V to 5.25 V. They consume a current of 400 µA typical and are housed in a 16-lead TSSOP package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7792BRUZ
Product Name Converter - ADC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products