Richardson RFPD Converter - ADC AD7787BRMZ-RL

Description
The AD7787 is a low power, complete analog front end for low frequency measurement applications. It contains a low noise 24-bit S-? ADC with one differential input and one single-ended input that can be buffered or unbuffered.The device operates from an internal clock. Therefore, the user does not have to supply a clock source to the device. The output data rate from the part is software programmable and can be varied from 9.5 Hz to 120 Hz, with the rms noise equal to 1.1 µV at the lower update rate. The internal clock frequency can be divided by a factor of 2, 4, or 8, which leads to a reduction in the current consumption. The update rate, cutoff frequency, and settling time will scale with the clock frequency.The part operates with a power supply from 2.5 V to 5.25 V. When operating from a 3 V supply, the power dissipation for the part is 225 µW maximum. It is housed in a 10-lead MSOP.
Request a Quote Datasheet
Description
The AD7787 is a low power, complete analog front end for low frequency measurement applications. It contains a low noise 24-bit S-? ADC with one differential input and one single-ended input that can be buffered or unbuffered.The device operates from an internal clock. Therefore, the user does not have to supply a clock source to the device. The output data rate from the part is software programmable and can be varied from 9.5 Hz to 120 Hz, with the rms noise equal to 1.1 µV at the lower update rate. The internal clock frequency can be divided by a factor of 2, 4, or 8, which leads to a reduction in the current consumption. The update rate, cutoff frequency, and settling time will scale with the clock frequency.The part operates with a power supply from 2.5 V to 5.25 V. When operating from a 3 V supply, the power dissipation for the part is 225 µW maximum. It is housed in a 10-lead MSOP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7787BRMZ-RL - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7787BRMZ-RL
Converter - ADC AD7787BRMZ-RL
The AD7787 is a low power, complete analog front end for low frequency measurement applications. It contains a low noise 24-bit S-? ADC with one differential input and one single-ended input that can be buffered or unbuffered.The device operates from an internal clock. Therefore, the user does not have to supply a clock source to the device. The output data rate from the part is software programmable and can be varied from 9.5 Hz to 120 Hz, with the rms noise equal to 1.1 µV at the lower update rate. The internal clock frequency can be divided by a factor of 2, 4, or 8, which leads to a reduction in the current consumption. The update rate, cutoff frequency, and settling time will scale with the clock frequency.The part operates with a power supply from 2.5 V to 5.25 V. When operating from a 3 V supply, the power dissipation for the part is 225 µW maximum. It is housed in a 10-lead MSOP.

The AD7787 is a low power, complete analog front end for low frequency measurement applications. It contains a low noise 24-bit S-? ADC with one differential input and one single-ended input that can be buffered or unbuffered.The device operates from an internal clock. Therefore, the user does not have to supply a clock source to the device. The output data rate from the part is software programmable and can be varied from 9.5 Hz to 120 Hz, with the rms noise equal to 1.1 µV at the lower update rate. The internal clock frequency can be divided by a factor of 2, 4, or 8, which leads to a reduction in the current consumption. The update rate, cutoff frequency, and settling time will scale with the clock frequency.The part operates with a power supply from 2.5 V to 5.25 V. When operating from a 3 V supply, the power dissipation for the part is 225 µW maximum. It is housed in a 10-lead MSOP.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7787BRMZ-RL
Product Name Converter - ADC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7274BUJZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
Sample Rate 3000 kSamples/Sec
View Details
Converter - ADC - AD7265BSUZ-REEL - Richardson RFPD
Specs
Package Type CSP
Resolution 12 bits
Sample Rate 1000 kSamples/Sec
View Details
Converter - ADC - AD7142ACPZ-1500RL7 - Richardson RFPD
Specs
Package Type CSP
Resolution 16 bits
View Details