Richardson RFPD Converter - ADC AD7781CRUZ

Description
The AD7781 is a complete low power front-end solution for bridge sensor products, including weigh scales, strain gages, and pressure sensors. It contains a precision low power 20-bit sigma-delta (S-?) ADC, an on-chip, low noise programmable gain amplifier (PGA), and an on-chip oscillator.Consuming only 330 µA, the AD7781 is particularly suitable forportable or battery-operated products where very low power is required. The AD7781 also has a power-down mode that allows the user to switch off the power to the bridge sensor and power down the AD7781 when not converting, thus increasing the battery life of the product.For ease of use, all the features of the AD7781 are controlled bydedicated pins. Each time that a data read occurs, eight status bits are appended to the 20-bit conversion. These status bits contain a pattern sequence that can be used to confirm the validity of the serial transfer.The on-chip PGA has a gain of 1 or 128, supporting a full-scaledifferenti al input of ±5 V or ±39 mV. The device has two filter response options. The filter response at the 16.7 Hz update rate provides superior dynamic performance. The settling time is 120 ms at this update rate. At the 10 Hz update rate, the filter response provides better than -45 dB of stop-band attenuation. In load cell applications, this stop-band rejection is useful to reject low frequency mechanical vibrations of the load cell. The settling time is 300 ms at this update rate. Simultaneous 50 Hz/60 Hzrejection occurs at both the 10 Hz and 16.7 Hz update rates.The AD7781 operates with a power supply from 2.7 V to 5.25 V.It is available in a narrow body, 14-lead SOIC package and in a 16-lead TSSOP package.
Request a Quote Datasheet
Description
The AD7781 is a complete low power front-end solution for bridge sensor products, including weigh scales, strain gages, and pressure sensors. It contains a precision low power 20-bit sigma-delta (S-?) ADC, an on-chip, low noise programmable gain amplifier (PGA), and an on-chip oscillator.Consuming only 330 µA, the AD7781 is particularly suitable forportable or battery-operated products where very low power is required. The AD7781 also has a power-down mode that allows the user to switch off the power to the bridge sensor and power down the AD7781 when not converting, thus increasing the battery life of the product.For ease of use, all the features of the AD7781 are controlled bydedicated pins. Each time that a data read occurs, eight status bits are appended to the 20-bit conversion. These status bits contain a pattern sequence that can be used to confirm the validity of the serial transfer.The on-chip PGA has a gain of 1 or 128, supporting a full-scaledifferenti al input of ±5 V or ±39 mV. The device has two filter response options. The filter response at the 16.7 Hz update rate provides superior dynamic performance. The settling time is 120 ms at this update rate. At the 10 Hz update rate, the filter response provides better than -45 dB of stop-band attenuation. In load cell applications, this stop-band rejection is useful to reject low frequency mechanical vibrations of the load cell. The settling time is 300 ms at this update rate. Simultaneous 50 Hz/60 Hzrejection occurs at both the 10 Hz and 16.7 Hz update rates.The AD7781 operates with a power supply from 2.7 V to 5.25 V.It is available in a narrow body, 14-lead SOIC package and in a 16-lead TSSOP package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7781CRUZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7781CRUZ
Converter - ADC AD7781CRUZ
The AD7781 is a complete low power front-end solution for bridge sensor products, including weigh scales, strain gages, and pressure sensors. It contains a precision low power 20-bit sigma-delta (S-?) ADC, an on-chip, low noise programmable gain amplifier (PGA), and an on-chip oscillator.Consuming only 330 µA, the AD7781 is particularly suitable forportable or battery-operated products where very low power is required. The AD7781 also has a power-down mode that allows the user to switch off the power to the bridge sensor and power down the AD7781 when not converting, thus increasing the battery life of the product.For ease of use, all the features of the AD7781 are controlled bydedicated pins. Each time that a data read occurs, eight status bits are appended to the 20-bit conversion. These status bits contain a pattern sequence that can be used to confirm the validity of the serial transfer.The on-chip PGA has a gain of 1 or 128, supporting a full-scaledifferenti al input of ±5 V or ±39 mV. The device has two filter response options. The filter response at the 16.7 Hz update rate provides superior dynamic performance. The settling time is 120 ms at this update rate. At the 10 Hz update rate, the filter response provides better than -45 dB of stop-band attenuation. In load cell applications, this stop-band rejection is useful to reject low frequency mechanical vibrations of the load cell. The settling time is 300 ms at this update rate. Simultaneous 50 Hz/60 Hzrejection occurs at both the 10 Hz and 16.7 Hz update rates.The AD7781 operates with a power supply from 2.7 V to 5.25 V.It is available in a narrow body, 14-lead SOIC package and in a 16-lead TSSOP package.

The AD7781 is a complete low power front-end solution for bridge sensor products, including weigh scales, strain gages, and pressure sensors. It contains a precision low power 20-bit sigma-delta (S-?) ADC, an on-chip, low noise programmable gain amplifier (PGA), and an on-chip oscillator.Consuming only 330 µA, the AD7781 is particularly suitable forportable or battery-operated products where very low power is required. The AD7781 also has a power-down mode that allows the user to switch off the power to the bridge sensor and power down the AD7781 when not converting, thus increasing the battery life of the product.For ease of use, all the features of the AD7781 are controlled bydedicated pins. Each time that a data read occurs, eight status bits are appended to the 20-bit conversion. These status bits contain a pattern sequence that can be used to confirm the validity of the serial transfer.The on-chip PGA has a gain of 1 or 128, supporting a full-scaledifferential input of ±5 V or ±39 mV. The device has two filter response options. The filter response at the 16.7 Hz update rate provides superior dynamic performance. The settling time is 120 ms at this update rate. At the 10 Hz update rate, the filter response provides better than -45 dB of stop-band attenuation. In load cell applications, this stop-band rejection is useful to reject low frequency mechanical vibrations of the load cell. The settling time is 300 ms at this update rate. Simultaneous 50 Hz/60 Hzrejection occurs at both the 10 Hz and 16.7 Hz update rates.The AD7781 operates with a power supply from 2.7 V to 5.25 V.It is available in a narrow body, 14-lead SOIC package and in a 16-lead TSSOP package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7781CRUZ
Product Name Converter - ADC
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD674BTD - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details
Converter - ADC - AD7367BRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 14 bits
Sample Rate 1000 kSamples/Sec
View Details