Richardson RFPD Converter - ADC AD7762BSVZ-REEL

Description
The AD7762 high performance, 24-bit, sigma delta analog to digital converter combines wide input bandwidth and high speed with the benefits of sigma delta conversion, as well as performance of 106 dB SNR at 625 kSPS making it ideal for high speed data acquisition. A wide dynamic range combined with significantly reduced anti-aliasing requirements simplify the design process. An integrated buffer to drive the reference, a differential amplifier for signal buffering and level shifting, an over-range flag, internal gain and offset registers and a low-pass digital FIR filter make the AD7762 a compact highly integrated data acquisition device requiring minimal peripheral component selection. In addition the device offers programmable decimation rates and the digital FIR filter can be adjusted if the default characteristics are not appropriate to the application. The AD7762 is ideal for applications demanding high SNR without necessitating design of complex front end signal processing.The differential input is sampled at up to 40 MS/s by an analog modulator. The modulator output is processed by a series of low-pass filters, the final one having default or user programmable coefficients. The sample rate, filter corner frequencies and output word rate are set by a combination of the external clock frequency and the configuration registers of the AD7762.The reference voltage supplied to the AD7762 determines the analog input range. With a 4 V reference, the analog input range is ±3.2 V differential biased around a common mode of 2 V. This common mode biasing can be achieved using the on-chip differential amplifier, further reducing the external signal conditioning requirements.The AD7762 is available in an exposed paddle 64-lead TQFP and 48-lead CSP packages and is specified over the industrial temperature range from -40°C to +85°C.
Request a Quote Datasheet
Description
The AD7762 high performance, 24-bit, sigma delta analog to digital converter combines wide input bandwidth and high speed with the benefits of sigma delta conversion, as well as performance of 106 dB SNR at 625 kSPS making it ideal for high speed data acquisition. A wide dynamic range combined with significantly reduced anti-aliasing requirements simplify the design process. An integrated buffer to drive the reference, a differential amplifier for signal buffering and level shifting, an over-range flag, internal gain and offset registers and a low-pass digital FIR filter make the AD7762 a compact highly integrated data acquisition device requiring minimal peripheral component selection. In addition the device offers programmable decimation rates and the digital FIR filter can be adjusted if the default characteristics are not appropriate to the application. The AD7762 is ideal for applications demanding high SNR without necessitating design of complex front end signal processing.The differential input is sampled at up to 40 MS/s by an analog modulator. The modulator output is processed by a series of low-pass filters, the final one having default or user programmable coefficients. The sample rate, filter corner frequencies and output word rate are set by a combination of the external clock frequency and the configuration registers of the AD7762.The reference voltage supplied to the AD7762 determines the analog input range. With a 4 V reference, the analog input range is ±3.2 V differential biased around a common mode of 2 V. This common mode biasing can be achieved using the on-chip differential amplifier, further reducing the external signal conditioning requirements.The AD7762 is available in an exposed paddle 64-lead TQFP and 48-lead CSP packages and is specified over the industrial temperature range from -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7762BSVZ-REEL - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7762BSVZ-REEL
Converter - ADC AD7762BSVZ-REEL
The AD7762 high performance, 24-bit, sigma delta analog to digital converter combines wide input bandwidth and high speed with the benefits of sigma delta conversion, as well as performance of 106 dB SNR at 625 kSPS making it ideal for high speed data acquisition. A wide dynamic range combined with significantly reduced anti-aliasing requirements simplify the design process. An integrated buffer to drive the reference, a differential amplifier for signal buffering and level shifting, an over-range flag, internal gain and offset registers and a low-pass digital FIR filter make the AD7762 a compact highly integrated data acquisition device requiring minimal peripheral component selection. In addition the device offers programmable decimation rates and the digital FIR filter can be adjusted if the default characteristics are not appropriate to the application. The AD7762 is ideal for applications demanding high SNR without necessitating design of complex front end signal processing.The differential input is sampled at up to 40 MS/s by an analog modulator. The modulator output is processed by a series of low-pass filters, the final one having default or user programmable coefficients. The sample rate, filter corner frequencies and output word rate are set by a combination of the external clock frequency and the configuration registers of the AD7762.The reference voltage supplied to the AD7762 determines the analog input range. With a 4 V reference, the analog input range is ±3.2 V differential biased around a common mode of 2 V. This common mode biasing can be achieved using the on-chip differential amplifier, further reducing the external signal conditioning requirements.The AD7762 is available in an exposed paddle 64-lead TQFP and 48-lead CSP packages and is specified over the industrial temperature range from -40°C to +85°C.

The AD7762 high performance, 24-bit, sigma delta analog to digital converter combines wide input bandwidth and high speed with the benefits of sigma delta conversion, as well as performance of 106 dB SNR at 625 kSPS making it ideal for high speed data acquisition. A wide dynamic range combined with significantly reduced anti-aliasing requirements simplify the design process. An integrated buffer to drive the reference, a differential amplifier for signal buffering and level shifting, an over-range flag, internal gain and offset registers and a low-pass digital FIR filter make the AD7762 a compact highly integrated data acquisition device requiring minimal peripheral component selection. In addition the device offers programmable decimation rates and the digital FIR filter can be adjusted if the default characteristics are not appropriate to the application. The AD7762 is ideal for applications demanding high SNR without necessitating design of complex front end signal processing.The differential input is sampled at up to 40 MS/s by an analog modulator. The modulator output is processed by a series of low-pass filters, the final one having default or user programmable coefficients. The sample rate, filter corner frequencies and output word rate are set by a combination of the external clock frequency and the configuration registers of the AD7762.The reference voltage supplied to the AD7762 determines the analog input range. With a 4 V reference, the analog input range is ±3.2 V differential biased around a common mode of 2 V. This common mode biasing can be achieved using the on-chip differential amplifier, further reducing the external signal conditioning requirements.The AD7762 is available in an exposed paddle 64-lead TQFP and 48-lead CSP packages and is specified over the industrial temperature range from -40°C to +85°C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7762BSVZ-REEL
Product Name Converter - ADC
Package Type QFP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7156BCPZ-REEL7 - Richardson RFPD
Specs
Package Type CSP
Resolution 12 bits
View Details
Converter - ADC - 5962-8850502RA - Richardson RFPD
Specs
Package Type DIP
Resolution 8 bits
View Details
Converter - ADC - AD678JD - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
Sample Rate 200 kSamples/Sec
View Details