Richardson RFPD Converter - ADC AD7724ASTZ

Description
The AD7724 is a dual 7th-order, sigma-delta modulator - it's dual version of the AD7720. Its SNR performance is 90 dB over a 90 kHz bandwidth. The part operates from a 5 V supply and accepts a differential input range of 0 V to 2.5 V or ±1.25 V centered about a common-mode bias. The analog inputs are continuously sampled by the analog modulators, eliminating the need for external sample and hold circuitry. The input information is contained in the output stream as a density of ones. The original information can be reconstructed with an appropriate digital filter. The part provides an accurate on-chip 2.5 V reference. A reference input/output function is provided to allow either the internal reference or an external system reference to be used as the reference source for the part. The part is offered in a 48-pin TQFP package and is designed to operate from –40°C to 85°C.Typically, the AD7724 is followed by a digital filter to achieve a parallel A/D result, which is just like our standard sigma-delta A/Ds. Having a separate filter allows users to customize their filter respose, which can be done with one of our own DSPs or with a gate array.
Request a Quote Datasheet
Description
The AD7724 is a dual 7th-order, sigma-delta modulator - it's dual version of the AD7720. Its SNR performance is 90 dB over a 90 kHz bandwidth. The part operates from a 5 V supply and accepts a differential input range of 0 V to 2.5 V or ±1.25 V centered about a common-mode bias. The analog inputs are continuously sampled by the analog modulators, eliminating the need for external sample and hold circuitry. The input information is contained in the output stream as a density of ones. The original information can be reconstructed with an appropriate digital filter. The part provides an accurate on-chip 2.5 V reference. A reference input/output function is provided to allow either the internal reference or an external system reference to be used as the reference source for the part. The part is offered in a 48-pin TQFP package and is designed to operate from –40°C to 85°C.Typically, the AD7724 is followed by a digital filter to achieve a parallel A/D result, which is just like our standard sigma-delta A/Ds. Having a separate filter allows users to customize their filter respose, which can be done with one of our own DSPs or with a gate array.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7724ASTZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7724ASTZ
Converter - ADC AD7724ASTZ
The AD7724 is a dual 7th-order, sigma-delta modulator - it's dual version of the AD7720. Its SNR performance is 90 dB over a 90 kHz bandwidth. The part operates from a 5 V supply and accepts a differential input range of 0 V to 2.5 V or ±1.25 V centered about a common-mode bias. The analog inputs are continuously sampled by the analog modulators, eliminating the need for external sample and hold circuitry. The input information is contained in the output stream as a density of ones. The original information can be reconstructed with an appropriate digital filter. The part provides an accurate on-chip 2.5 V reference. A reference input/output function is provided to allow either the internal reference or an external system reference to be used as the reference source for the part. The part is offered in a 48-pin TQFP package and is designed to operate from –40°C to 85°C.Typically, the AD7724 is followed by a digital filter to achieve a parallel A/D result, which is just like our standard sigma-delta A/Ds. Having a separate filter allows users to customize their filter respose, which can be done with one of our own DSPs or with a gate array.

The AD7724 is a dual 7th-order, sigma-delta modulator - it's dual version of the AD7720. Its SNR performance is 90 dB over a 90 kHz bandwidth. The part operates from a 5 V supply and accepts a differential input range of 0 V to 2.5 V or ±1.25 V centered about a common-mode bias. The analog inputs are continuously sampled by the analog modulators, eliminating the need for external sample and hold circuitry. The input information is contained in the output stream as a density of ones. The original information can be reconstructed with an appropriate digital filter. The part provides an accurate on-chip 2.5 V reference. A reference input/output function is provided to allow either the internal reference or an external system reference to be used as the reference source for the part. The part is offered in a 48-pin TQFP package and is designed to operate from –40°C to 85°C.Typically, the AD7724 is followed by a digital filter to achieve a parallel A/D result, which is just like our standard sigma-delta A/Ds. Having a separate filter allows users to customize their filter respose, which can be done with one of our own DSPs or with a gate array.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7724ASTZ
Product Name Converter - ADC
Package Type QFP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7352BRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
Sample Rate 3000 kSamples/Sec
View Details
Converter - ADC - AD674BKNZ - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details