Richardson RFPD Converter - ADC AD7719BRZ

Description
The AD7719 is a complete analog front-end for low frequency measurement applications. It contains two high-resolution sigma delta ADCs, switchable matched excitation current sources, low-side power switches, digital I/O port and temperature sensor. The 24-bit mainchannel with PGA accepts fully differential, unipolar and bipolar input signal ranges from REFIN1/128 to REFIN1. Signals can be converted directly from a transducer without the need for signal conditioning. The 16-bit aux channel does not have a PGA and has an input signal range of REFIN2 or REFIN2/2.
Request a Quote Datasheet
Description
The AD7719 is a complete analog front-end for low frequency measurement applications. It contains two high-resolution sigma delta ADCs, switchable matched excitation current sources, low-side power switches, digital I/O port and temperature sensor. The 24-bit mainchannel with PGA accepts fully differential, unipolar and bipolar input signal ranges from REFIN1/128 to REFIN1. Signals can be converted directly from a transducer without the need for signal conditioning. The 16-bit aux channel does not have a PGA and has an input signal range of REFIN2 or REFIN2/2.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7719BRZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7719BRZ
Converter - ADC AD7719BRZ
The AD7719 is a complete analog front-end for low frequency measurement applications. It contains two high-resolution sigma delta ADCs, switchable matched excitation current sources, low-side power switches, digital I/O port and temperature sensor. The 24-bit mainchannel with PGA accepts fully differential, unipolar and bipolar input signal ranges from REFIN1/128 to REFIN1. Signals can be converted directly from a transducer without the need for signal conditioning. The 16-bit aux channel does not have a PGA and has an input signal range of REFIN2 or REFIN2/2.

The AD7719 is a complete analog front-end for low frequency measurement applications. It contains two high-resolution sigma delta ADCs, switchable matched excitation current sources, low-side power switches, digital I/O port and temperature sensor. The 24-bit mainchannel with PGA accepts fully differential, unipolar and bipolar input signal ranges from REFIN1/128 to REFIN1. Signals can be converted directly from a transducer without the need for signal conditioning. The 16-bit aux channel does not have a PGA and has an input signal range of REFIN2 or REFIN2/2.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7719BRZ
Product Name Converter - ADC
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products