Richardson RFPD Converter - ADC AD7679ASTZ

Description
The AD7679 is an 18-bit, 570 kSPS, charge redistribution SAR, fully differential analog-to-digital converter that operates on a single 5 V power supply. The part contains a high speed 18-bit sampling ADC, an internal conversion clock, an internal reference buffer, error correction circuits, and both serial and parallel system interface ports.The part is available in a 48-lead LQFP or 48-lead LFCSP with operation specified from –40°C to +85°C.
Request a Quote Datasheet
Description
The AD7679 is an 18-bit, 570 kSPS, charge redistribution SAR, fully differential analog-to-digital converter that operates on a single 5 V power supply. The part contains a high speed 18-bit sampling ADC, an internal conversion clock, an internal reference buffer, error correction circuits, and both serial and parallel system interface ports.The part is available in a 48-lead LQFP or 48-lead LFCSP with operation specified from –40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7679ASTZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7679ASTZ
Converter - ADC AD7679ASTZ
The AD7679 is an 18-bit, 570 kSPS, charge redistribution SAR, fully differential analog-to-digital converter that operates on a single 5 V power supply. The part contains a high speed 18-bit sampling ADC, an internal conversion clock, an internal reference buffer, error correction circuits, and both serial and parallel system interface ports.The part is available in a 48-lead LQFP or 48-lead LFCSP with operation specified from –40°C to +85°C.

The AD7679 is an 18-bit, 570 kSPS, charge redistribution SAR, fully differential analog-to-digital converter that operates on a single 5 V power supply. The part contains a high speed 18-bit sampling ADC, an internal conversion clock, an internal reference buffer, error correction circuits, and both serial and parallel system interface ports.The part is available in a 48-lead LQFP or 48-lead LFCSP with operation specified from –40°C to +85°C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7679ASTZ
Product Name Converter - ADC
Package Type CSP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD574ATD/883B - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details
Converter - ADC - AD7171BCPZ-500RL7 - Richardson RFPD
Specs
Package Type CSP
Resolution 16 bits
View Details