Richardson RFPD Converter - ADC AD7660ASTZRL

Description
The AD7660 is the first of a new generation of 16-bit ADCs, delivering true 16-bit performance at a very low cost. The new generation is based on the Pulsar core, a true breakthrough architecture, that powers the industry's fastest and most accurate SAR ADCs. With no pipeline delay, the AD7660 is ideally suited for industrial process control, multiplexed data acquisition systems, interfacing with DSP chips, portable equipment and medical instrumentation. It boasts 90 dB SINAD, a -96 dB THD @ 10 kHz and DC precision at 16 bits (No Missing Codes). INL is ±3 LSB Max, DNL is 1.75 LSB max. Power dissipation is only 21 mW typical at 100 kSPS, and only 21 µW @ 100 SPS.
Request a Quote Datasheet
Description
The AD7660 is the first of a new generation of 16-bit ADCs, delivering true 16-bit performance at a very low cost. The new generation is based on the Pulsar core, a true breakthrough architecture, that powers the industry's fastest and most accurate SAR ADCs. With no pipeline delay, the AD7660 is ideally suited for industrial process control, multiplexed data acquisition systems, interfacing with DSP chips, portable equipment and medical instrumentation. It boasts 90 dB SINAD, a -96 dB THD @ 10 kHz and DC precision at 16 bits (No Missing Codes). INL is ±3 LSB Max, DNL is 1.75 LSB max. Power dissipation is only 21 mW typical at 100 kSPS, and only 21 µW @ 100 SPS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7660ASTZRL - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7660ASTZRL
Converter - ADC AD7660ASTZRL
The AD7660 is the first of a new generation of 16-bit ADCs, delivering true 16-bit performance at a very low cost. The new generation is based on the Pulsar core, a true breakthrough architecture, that powers the industry's fastest and most accurate SAR ADCs. With no pipeline delay, the AD7660 is ideally suited for industrial process control, multiplexed data acquisition systems, interfacing with DSP chips, portable equipment and medical instrumentation. It boasts 90 dB SINAD, a -96 dB THD @ 10 kHz and DC precision at 16 bits (No Missing Codes). INL is ±3 LSB Max, DNL is 1.75 LSB max. Power dissipation is only 21 mW typical at 100 kSPS, and only 21 µW @ 100 SPS.

The AD7660 is the first of a new generation of 16-bit ADCs, delivering true 16-bit performance at a very low cost. The new generation is based on the Pulsar core, a true breakthrough architecture, that powers the industry's fastest and most accurate SAR ADCs. With no pipeline delay, the AD7660 is ideally suited for industrial process control, multiplexed data acquisition systems, interfacing with DSP chips, portable equipment and medical instrumentation. It boasts 90 dB SINAD, a -96 dB THD @ 10 kHz and DC precision at 16 bits (No Missing Codes). INL is ±3 LSB Max, DNL is 1.75 LSB max. Power dissipation is only 21 mW typical at 100 kSPS, and only 21 µW @ 100 SPS.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7660ASTZRL
Product Name Converter - ADC
Package Type CSP
Unlock Full Specs
to access all available technical data

Similar Products