Richardson RFPD Converter - ADC AD7643BSTZRL

Description
The AD7643 is an 18-bit, 1.25 MSPS, charge redistribution SAR, fully differential, analog-to-digital converter (ADC) that operates from a single 2.5 V power supply. The part contains a high speed, 18-bit sampling ADC, an internal conversion clock, an internal reference (and buffer), error correction circuits, and both serial and parallel system interface ports. The part has no latency and can be used in asynchronous rate applications. The AD7643 is hardware factory calibrated and tested to ensure ac parameters, such as signal-to-noise ratio (SNR), in addition to the more traditional dc parameters of gain, offset, and linearity. The AD7643 is available in Pb-free only packages with operation specified from -40°C to +85°C.Product Highlights Fast Throughput. The AD7643 is a 1.25MSPS, charge redistribution, 18-bit SAR ADC. Superior Linearity. The AD7643 has no missing 18-bit code. Internal Reference. The AD7643 has a 2.048 V internal reference with a typical drift of ±10 ppm/°C and an on-chip TEMP sensor. Single-Supply Operation. The AD7643 operates from a 2.5 V single supply. Serial or Parallel Interface. Versatile parallel (18-, 16-, or 8-bit bus) or 2-wire serial interface arrangement compatible with 2.5 V, 3.3 V, or 5 V logic.
Request a Quote Datasheet
Description
The AD7643 is an 18-bit, 1.25 MSPS, charge redistribution SAR, fully differential, analog-to-digital converter (ADC) that operates from a single 2.5 V power supply. The part contains a high speed, 18-bit sampling ADC, an internal conversion clock, an internal reference (and buffer), error correction circuits, and both serial and parallel system interface ports. The part has no latency and can be used in asynchronous rate applications. The AD7643 is hardware factory calibrated and tested to ensure ac parameters, such as signal-to-noise ratio (SNR), in addition to the more traditional dc parameters of gain, offset, and linearity. The AD7643 is available in Pb-free only packages with operation specified from -40°C to +85°C.Product Highlights Fast Throughput. The AD7643 is a 1.25MSPS, charge redistribution, 18-bit SAR ADC. Superior Linearity. The AD7643 has no missing 18-bit code. Internal Reference. The AD7643 has a 2.048 V internal reference with a typical drift of ±10 ppm/°C and an on-chip TEMP sensor. Single-Supply Operation. The AD7643 operates from a 2.5 V single supply. Serial or Parallel Interface. Versatile parallel (18-, 16-, or 8-bit bus) or 2-wire serial interface arrangement compatible with 2.5 V, 3.3 V, or 5 V logic.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7643BSTZRL - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7643BSTZRL
Converter - ADC AD7643BSTZRL
The AD7643 is an 18-bit, 1.25 MSPS, charge redistribution SAR, fully differential, analog-to-digital converter (ADC) that operates from a single 2.5 V power supply. The part contains a high speed, 18-bit sampling ADC, an internal conversion clock, an internal reference (and buffer), error correction circuits, and both serial and parallel system interface ports. The part has no latency and can be used in asynchronous rate applications. The AD7643 is hardware factory calibrated and tested to ensure ac parameters, such as signal-to-noise ratio (SNR), in addition to the more traditional dc parameters of gain, offset, and linearity. The AD7643 is available in Pb-free only packages with operation specified from -40°C to +85°C.Product Highlights Fast Throughput. The AD7643 is a 1.25MSPS, charge redistribution, 18-bit SAR ADC. Superior Linearity. The AD7643 has no missing 18-bit code. Internal Reference. The AD7643 has a 2.048 V internal reference with a typical drift of ±10 ppm/°C and an on-chip TEMP sensor. Single-Supply Operation. The AD7643 operates from a 2.5 V single supply. Serial or Parallel Interface. Versatile parallel (18-, 16-, or 8-bit bus) or 2-wire serial interface arrangement compatible with 2.5 V, 3.3 V, or 5 V logic.

The AD7643 is an 18-bit, 1.25 MSPS, charge redistribution SAR, fully differential, analog-to-digital converter (ADC) that operates from a single 2.5 V power supply. The part contains a high speed, 18-bit sampling ADC, an internal conversion clock, an internal reference (and buffer), error correction circuits, and both serial and parallel system interface ports. The part has no latency and can be used in asynchronous rate applications. The AD7643 is hardware factory calibrated and tested to ensure ac parameters, such as signal-to-noise ratio (SNR), in addition to the more traditional dc parameters of gain, offset, and linearity. The AD7643 is available in Pb-free only packages with operation specified from -40°C to +85°C.Product Highlights

  1. Fast Throughput. The AD7643 is a 1.25MSPS, charge redistribution, 18-bit SAR ADC.
  2. Superior Linearity. The AD7643 has no missing 18-bit code.
  3. Internal Reference. The AD7643 has a 2.048 V internal reference with a typical drift of ±10 ppm/°C and an on-chip TEMP sensor.
  4. Single-Supply Operation. The AD7643 operates from a 2.5 V single supply.
  5. Serial or Parallel Interface. Versatile parallel (18-, 16-, or 8-bit bus) or 2-wire serial interface arrangement compatible with 2.5 V, 3.3 V, or 5 V logic.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7643BSTZRL
Product Name Converter - ADC
Package Type CSP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD679TD/883B - Richardson RFPD
Specs
Package Type DIP
Resolution 14 bits
Sample Rate 128 kSamples/Sec
View Details
Converter - ADC - AD574ASD - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details