Richardson RFPD Converter - ADC AD7641BCPZ

Description
The AD7641 is a 18-bit, 2 MSPS, charge redistribution SAR, fully differential analog-to-digital converter that operates from a single 2.5 V power supply. The part contains a high-speed 18-bit sampling ADC, an internal conversion clock, an internal reference buffer, error correction circuits, and both serial and parallel system interface ports. It features a very high sampling rate mode (Warp) and a fast mode (Normal) for asynchronous conversion rate applications. The AD7641 is hardware factory calibrated and comprehensively tested to ensure ac parameters such as signal-to-noise ratio (SNR) and total harmonic distortion (THD) in addition to the more traditional dc parameters of gain, offset and linearity. Operation is specified from -40°C to +85°C.
Request a Quote Datasheet
Description
The AD7641 is a 18-bit, 2 MSPS, charge redistribution SAR, fully differential analog-to-digital converter that operates from a single 2.5 V power supply. The part contains a high-speed 18-bit sampling ADC, an internal conversion clock, an internal reference buffer, error correction circuits, and both serial and parallel system interface ports. It features a very high sampling rate mode (Warp) and a fast mode (Normal) for asynchronous conversion rate applications. The AD7641 is hardware factory calibrated and comprehensively tested to ensure ac parameters such as signal-to-noise ratio (SNR) and total harmonic distortion (THD) in addition to the more traditional dc parameters of gain, offset and linearity. Operation is specified from -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7641BCPZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7641BCPZ
Converter - ADC AD7641BCPZ
The AD7641 is a 18-bit, 2 MSPS, charge redistribution SAR, fully differential analog-to-digital converter that operates from a single 2.5 V power supply. The part contains a high-speed 18-bit sampling ADC, an internal conversion clock, an internal reference buffer, error correction circuits, and both serial and parallel system interface ports. It features a very high sampling rate mode (Warp) and a fast mode (Normal) for asynchronous conversion rate applications. The AD7641 is hardware factory calibrated and comprehensively tested to ensure ac parameters such as signal-to-noise ratio (SNR) and total harmonic distortion (THD) in addition to the more traditional dc parameters of gain, offset and linearity. Operation is specified from -40°C to +85°C.

The AD7641 is a 18-bit, 2 MSPS, charge redistribution SAR, fully differential analog-to-digital converter that operates from a single 2.5 V power supply. The part contains a high-speed 18-bit sampling ADC, an internal conversion clock, an internal reference buffer, error correction circuits, and both serial and parallel system interface ports. It features a very high sampling rate mode (Warp) and a fast mode (Normal) for asynchronous conversion rate applications. The AD7641 is hardware factory calibrated and comprehensively tested to ensure ac parameters such as signal-to-noise ratio (SNR) and total harmonic distortion (THD) in addition to the more traditional dc parameters of gain, offset and linearity. Operation is specified from -40°C to +85°C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7641BCPZ
Product Name Converter - ADC
Package Type CSP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD677JNZ - Richardson RFPD
Specs
Package Type DIP
Resolution 16 bits
Sample Rate 100 kSamples/Sec
View Details