Richardson RFPD Converter - ADC AD7626BCPZ

Description
The AD7626 is a 16-bit, 10 MSPS, charge redistribution successive approximation register (SAR) based architecture analog-to-digital converter (ADC). SAR architecture allows unmatched performance both in noise (91.5 dB SNR) and in linearity (±0.45 LSB INL). The AD7626 contains a high speed, 16-bit sampling ADC, an internal conversion clock, and aninternal buffered reference. On the CNV edge, it samples the voltage difference between the IN+ and IN- pins. The voltages on these pins swing in opposite phase between 0 V and REF. The 4.096 V reference voltage, REF, can be generated internally or applied externally.All converted results are available on a single LVDS self-clocked or echoed-clock serial interface, reducing external hardware connections.The AD7626 is housed in a 32-lead, 5 mm × 5 mm LFCSP with operation specified from -40°C to +85°C.
Request a Quote Datasheet
Description
The AD7626 is a 16-bit, 10 MSPS, charge redistribution successive approximation register (SAR) based architecture analog-to-digital converter (ADC). SAR architecture allows unmatched performance both in noise (91.5 dB SNR) and in linearity (±0.45 LSB INL). The AD7626 contains a high speed, 16-bit sampling ADC, an internal conversion clock, and aninternal buffered reference. On the CNV edge, it samples the voltage difference between the IN+ and IN- pins. The voltages on these pins swing in opposite phase between 0 V and REF. The 4.096 V reference voltage, REF, can be generated internally or applied externally.All converted results are available on a single LVDS self-clocked or echoed-clock serial interface, reducing external hardware connections.The AD7626 is housed in a 32-lead, 5 mm × 5 mm LFCSP with operation specified from -40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7626BCPZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7626BCPZ
Converter - ADC AD7626BCPZ
The AD7626 is a 16-bit, 10 MSPS, charge redistribution successive approximation register (SAR) based architecture analog-to-digital converter (ADC). SAR architecture allows unmatched performance both in noise (91.5 dB SNR) and in linearity (±0.45 LSB INL). The AD7626 contains a high speed, 16-bit sampling ADC, an internal conversion clock, and aninternal buffered reference. On the CNV edge, it samples the voltage difference between the IN+ and IN- pins. The voltages on these pins swing in opposite phase between 0 V and REF. The 4.096 V reference voltage, REF, can be generated internally or applied externally.All converted results are available on a single LVDS self-clocked or echoed-clock serial interface, reducing external hardware connections.The AD7626 is housed in a 32-lead, 5 mm × 5 mm LFCSP with operation specified from -40°C to +85°C.

The AD7626 is a 16-bit, 10 MSPS, charge redistribution successive approximation register (SAR) based architecture analog-to-digital converter (ADC). SAR architecture allows unmatched performance both in noise (91.5 dB SNR) and in linearity (±0.45 LSB INL). The AD7626 contains a high speed, 16-bit sampling ADC, an internal conversion clock, and aninternal buffered reference. On the CNV edge, it samples the voltage difference between the IN+ and IN- pins. The voltages on these pins swing in opposite phase between 0 V and REF. The 4.096 V reference voltage, REF, can be generated internally or applied externally.All converted results are available on a single LVDS self-clocked or echoed-clock serial interface, reducing external hardware connections.The AD7626 is housed in a 32-lead, 5 mm × 5 mm LFCSP with operation specified from -40°C to +85°C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7626BCPZ
Product Name Converter - ADC
Interface Type Serial
Unlock Full Specs
to access all available technical data

Similar Products