Richardson RFPD Converter - ADC AD7575AQ

Description
The AD7575 is a high speed 8-bit ADC with a built-in track/hold function. The successive approximation conversion technique is used to achieve a fast conversion time of 5 µs, while the built-in track/hold allows full-scale signals up to 50 kHz (386 µV/ms slew rate) to be digitized. The AD7575 requires only a single +5 V supply and a low cost, 1.23 V bandgap reference in order to convert an input signal range of 0 to 2 VREF. The AD7575 is designed for easy interfacing to all popular 8-bitmicroprocessors using standard microprocessor control signals (CS and RD) to control starting of the conversion and reading of the data. The interface logic allows the AD7575 to be easily configured as a memory mapped device, and the part can be interfaced as SLOW-MEMORY or ROM. All data outputs of the AD7575 are latched and three-state buffered to allow direct connection to a microprocessor data bus or I/O port. The AD7575 is fabricated in an advanced, all ion-implanted high speed Linear Compatible CMOS (LC2 MOS) process and is available in a small, 0.3"" wide, 18-pin DIP or in 20-terminal surface mount packages.
Request a Quote Datasheet
Description
The AD7575 is a high speed 8-bit ADC with a built-in track/hold function. The successive approximation conversion technique is used to achieve a fast conversion time of 5 µs, while the built-in track/hold allows full-scale signals up to 50 kHz (386 µV/ms slew rate) to be digitized. The AD7575 requires only a single +5 V supply and a low cost, 1.23 V bandgap reference in order to convert an input signal range of 0 to 2 VREF. The AD7575 is designed for easy interfacing to all popular 8-bitmicroprocessors using standard microprocessor control signals (CS and RD) to control starting of the conversion and reading of the data. The interface logic allows the AD7575 to be easily configured as a memory mapped device, and the part can be interfaced as SLOW-MEMORY or ROM. All data outputs of the AD7575 are latched and three-state buffered to allow direct connection to a microprocessor data bus or I/O port. The AD7575 is fabricated in an advanced, all ion-implanted high speed Linear Compatible CMOS (LC2 MOS) process and is available in a small, 0.3"" wide, 18-pin DIP or in 20-terminal surface mount packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7575AQ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7575AQ
Converter - ADC AD7575AQ
The AD7575 is a high speed 8-bit ADC with a built-in track/hold function. The successive approximation conversion technique is used to achieve a fast conversion time of 5 µs, while the built-in track/hold allows full-scale signals up to 50 kHz (386 µV/ms slew rate) to be digitized. The AD7575 requires only a single +5 V supply and a low cost, 1.23 V bandgap reference in order to convert an input signal range of 0 to 2 VREF. The AD7575 is designed for easy interfacing to all popular 8-bitmicroprocessors using standard microprocessor control signals (CS and RD) to control starting of the conversion and reading of the data. The interface logic allows the AD7575 to be easily configured as a memory mapped device, and the part can be interfaced as SLOW-MEMORY or ROM. All data outputs of the AD7575 are latched and three-state buffered to allow direct connection to a microprocessor data bus or I/O port. The AD7575 is fabricated in an advanced, all ion-implanted high speed Linear Compatible CMOS (LC2 MOS) process and is available in a small, 0.3"" wide, 18-pin DIP or in 20-terminal surface mount packages.

The AD7575 is a high speed 8-bit ADC with a built-in track/hold function. The successive approximation conversion technique is used to achieve a fast conversion time of 5 µs, while the built-in track/hold allows full-scale signals up to 50 kHz (386 µV/ms slew rate) to be digitized. The AD7575 requires only a single +5 V supply and a low cost, 1.23 V bandgap reference in order to convert an input signal range of 0 to 2 VREF. The AD7575 is designed for easy interfacing to all popular 8-bitmicroprocessors using standard microprocessor control signals (CS and RD) to control starting of the conversion and reading of the data. The interface logic allows the AD7575 to be easily configured as a memory mapped device, and the part can be interfaced as SLOW-MEMORY or ROM. All data outputs of the AD7575 are latched and three-state buffered to allow direct connection to a microprocessor data bus or I/O port. The AD7575 is fabricated in an advanced, all ion-implanted high speed Linear Compatible CMOS (LC2 MOS) process and is available in a small, 0.3"" wide, 18-pin DIP or in 20-terminal surface mount packages.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7575AQ
Product Name Converter - ADC
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD679TD/883B - Richardson RFPD
Specs
Package Type DIP
Resolution 14 bits
Sample Rate 128 kSamples/Sec
View Details
Converter - ADC - AD678JNZ - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
Sample Rate 200 kSamples/Sec
View Details