The AD7568 contains eight 12-bit DACs in one monolithic device. The DACs are standard current output with seperate VREF, IOUT1, IOUT2 and RFB terminals. The AD7568 is a serial input device. Data is loaded using FSIN, CLKIN and SDIN. One address pin, A0, sets up a device address, and this feature may be used to simplify device loading in a multi-DAC environment. All DACs can be simultaneously updated using the asynchronous LDAC input, and they can be cleared by asserting the asynchronous CLR input.The AD7568 is housed in a space-saving 44-pin plastic quad flatback and 44-lead PLCC.
| Richardson RFPD | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD7568BPZ |
| Product Name | Converter - DAC |
| Resolution | 12 bits |