Richardson RFPD Converter - DAC AD7568BPZ-REEL

Description
The AD7568 contains eight 12-bit DACs in one monolithic device. The DACs are standard current output with seperate VREF, IOUT1, IOUT2 and RFB terminals. The AD7568 is a serial input device. Data is loaded using FSIN, CLKIN and SDIN. One address pin, A0, sets up a device address, and this feature may be used to simplify device loading in a multi-DAC environment. All DACs can be simultaneously updated using the asynchronous LDAC input, and they can be cleared by asserting the asynchronous CLR input.The AD7568 is housed in a space-saving 44-pin plastic quad flatback and 44-lead PLCC.
Request a Quote Datasheet
Description
The AD7568 contains eight 12-bit DACs in one monolithic device. The DACs are standard current output with seperate VREF, IOUT1, IOUT2 and RFB terminals. The AD7568 is a serial input device. Data is loaded using FSIN, CLKIN and SDIN. One address pin, A0, sets up a device address, and this feature may be used to simplify device loading in a multi-DAC environment. All DACs can be simultaneously updated using the asynchronous LDAC input, and they can be cleared by asserting the asynchronous CLR input.The AD7568 is housed in a space-saving 44-pin plastic quad flatback and 44-lead PLCC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD7568BPZ-REEL - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD7568BPZ-REEL
Converter - DAC AD7568BPZ-REEL
The AD7568 contains eight 12-bit DACs in one monolithic device. The DACs are standard current output with seperate VREF, IOUT1, IOUT2 and RFB terminals. The AD7568 is a serial input device. Data is loaded using FSIN, CLKIN and SDIN. One address pin, A0, sets up a device address, and this feature may be used to simplify device loading in a multi-DAC environment. All DACs can be simultaneously updated using the asynchronous LDAC input, and they can be cleared by asserting the asynchronous CLR input.The AD7568 is housed in a space-saving 44-pin plastic quad flatback and 44-lead PLCC.

The AD7568 contains eight 12-bit DACs in one monolithic device. The DACs are standard current output with seperate VREF, IOUT1, IOUT2 and RFB terminals. The AD7568 is a serial input device. Data is loaded using FSIN, CLKIN and SDIN. One address pin, A0, sets up a device address, and this feature may be used to simplify device loading in a multi-DAC environment. All DACs can be simultaneously updated using the asynchronous LDAC input, and they can be cleared by asserting the asynchronous CLR input.The AD7568 is housed in a space-saving 44-pin plastic quad flatback and 44-lead PLCC.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7568BPZ-REEL
Product Name Converter - DAC
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5044BRUZ - Richardson RFPD
Specs
Package Type SOT
Resolution 14 bits
View Details
Converter - DAC - AD5391BCPZ-5 - Richardson RFPD
Specs
Resolution 12 bits
View Details
Converter - DAC - AD5543BRMZ - Richardson RFPD
Specs
Resolution 16 bits
View Details
Converter - DAC - AD5440YRUZ-REEL - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
View Details