Richardson RFPD Converter - DAC AD7528SQ

Description
The AD7528 is a monolithic dual 8-bit digital/analog converter featuring excellent DAC-to-DAC matching. It is available in skinny 0.3"" wide 20-pin DIP's and in 20-terminal surface mount packages.Seperate on-chip latches are provided for each DAC to allow easy microprocessor interface.Data is transferred into either of the two DAC data latches via a common 8-bit TTL/CMOS compatible input port. Control input DAC A/DAC B determines which DAC is to be loaded. The AD7528's load cycle is similar to the write cycle of a random access memory and the device is bus compatible with most 8-bit microprocessors, including 6800, 8080, 8085, Z80.The device operates from a +5V to +15V power supply, dissipating only 20mW of power.Both DAC's offer excellent four quadrant multiplication characteristics with a seperate reference input and feedback resistor for each DAC.
Request a Quote Datasheet
Description
The AD7528 is a monolithic dual 8-bit digital/analog converter featuring excellent DAC-to-DAC matching. It is available in skinny 0.3"" wide 20-pin DIP's and in 20-terminal surface mount packages.Seperate on-chip latches are provided for each DAC to allow easy microprocessor interface.Data is transferred into either of the two DAC data latches via a common 8-bit TTL/CMOS compatible input port. Control input DAC A/DAC B determines which DAC is to be loaded. The AD7528's load cycle is similar to the write cycle of a random access memory and the device is bus compatible with most 8-bit microprocessors, including 6800, 8080, 8085, Z80.The device operates from a +5V to +15V power supply, dissipating only 20mW of power.Both DAC's offer excellent four quadrant multiplication characteristics with a seperate reference input and feedback resistor for each DAC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD7528SQ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD7528SQ
Converter - DAC AD7528SQ
The AD7528 is a monolithic dual 8-bit digital/analog converter featuring excellent DAC-to-DAC matching. It is available in skinny 0.3"" wide 20-pin DIP's and in 20-terminal surface mount packages.Seperate on-chip latches are provided for each DAC to allow easy microprocessor interface.Data is transferred into either of the two DAC data latches via a common 8-bit TTL/CMOS compatible input port. Control input DAC A/DAC B determines which DAC is to be loaded. The AD7528's load cycle is similar to the write cycle of a random access memory and the device is bus compatible with most 8-bit microprocessors, including 6800, 8080, 8085, Z80.The device operates from a +5V to +15V power supply, dissipating only 20mW of power.Both DAC's offer excellent four quadrant multiplication characteristics with a seperate reference input and feedback resistor for each DAC.

The AD7528 is a monolithic dual 8-bit digital/analog converter featuring excellent DAC-to-DAC matching. It is available in skinny 0.3"" wide 20-pin DIP's and in 20-terminal surface mount packages.Seperate on-chip latches are provided for each DAC to allow easy microprocessor interface.Data is transferred into either of the two DAC data latches via a common 8-bit TTL/CMOS compatible input port. Control input DAC A/DAC B determines which DAC is to be loaded. The AD7528's load cycle is similar to the write cycle of a random access memory and the device is bus compatible with most 8-bit microprocessors, including 6800, 8080, 8085, Z80.The device operates from a +5V to +15V power supply, dissipating only 20mW of power.Both DAC's offer excellent four quadrant multiplication characteristics with a seperate reference input and feedback resistor for each DAC.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7528SQ
Product Name Converter - DAC
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5556CRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 14 bits
View Details
Converter - DAC - AD5339BRMZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
View Details
Converter - DAC - AD5313ARUZ - Richardson RFPD
Specs
Resolution 10 bits
View Details