Richardson RFPD Converter - DAC AD7524TQ

Description
The AD7524 is a low cost, 8-bit monolithic CMOS DAC designed for the direct interface to most microprocessors.Basi cally an 8-bit DAC with input latches. the AD7524's load cycle is similar to the ""write"" cycle of a random access memory. Using an advanced thin-film on CMOS fabrication process, the AD7524 provides accuracy to 1/8LSB with a typical power dissipation of less than 10 milliwatts.A newly improved design eliminates the protection Schottky previously required and guarantees TTL compatibility when using a +5 supply. Loading speed has been increased for compatibility with most microprocessors.Feat uring operation from +5V to +15V, the AD7524 interfaces directly to most microprocessor buses or output ports.Excellent multiplying characteristics (2- or 4-quadrant) make the AD7524 an ideal choice for many microprocessor controlled gain setting and signal control applications.
Request a Quote Datasheet
Description
The AD7524 is a low cost, 8-bit monolithic CMOS DAC designed for the direct interface to most microprocessors.Basi cally an 8-bit DAC with input latches. the AD7524's load cycle is similar to the ""write"" cycle of a random access memory. Using an advanced thin-film on CMOS fabrication process, the AD7524 provides accuracy to 1/8LSB with a typical power dissipation of less than 10 milliwatts.A newly improved design eliminates the protection Schottky previously required and guarantees TTL compatibility when using a +5 supply. Loading speed has been increased for compatibility with most microprocessors.Feat uring operation from +5V to +15V, the AD7524 interfaces directly to most microprocessor buses or output ports.Excellent multiplying characteristics (2- or 4-quadrant) make the AD7524 an ideal choice for many microprocessor controlled gain setting and signal control applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD7524TQ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD7524TQ
Converter - DAC AD7524TQ
The AD7524 is a low cost, 8-bit monolithic CMOS DAC designed for the direct interface to most microprocessors.Basi cally an 8-bit DAC with input latches. the AD7524's load cycle is similar to the ""write"" cycle of a random access memory. Using an advanced thin-film on CMOS fabrication process, the AD7524 provides accuracy to 1/8LSB with a typical power dissipation of less than 10 milliwatts.A newly improved design eliminates the protection Schottky previously required and guarantees TTL compatibility when using a +5 supply. Loading speed has been increased for compatibility with most microprocessors.Feat uring operation from +5V to +15V, the AD7524 interfaces directly to most microprocessor buses or output ports.Excellent multiplying characteristics (2- or 4-quadrant) make the AD7524 an ideal choice for many microprocessor controlled gain setting and signal control applications.

The AD7524 is a low cost, 8-bit monolithic CMOS DAC designed for the direct interface to most microprocessors.Basically an 8-bit DAC with input latches. the AD7524's load cycle is similar to the ""write"" cycle of a random access memory. Using an advanced thin-film on CMOS fabrication process, the AD7524 provides accuracy to 1/8LSB with a typical power dissipation of less than 10 milliwatts.A newly improved design eliminates the protection Schottky previously required and guarantees TTL compatibility when using a +5 supply. Loading speed has been increased for compatibility with most microprocessors.Featuring operation from +5V to +15V, the AD7524 interfaces directly to most microprocessor buses or output ports.Excellent multiplying characteristics (2- or 4-quadrant) make the AD7524 an ideal choice for many microprocessor controlled gain setting and signal control applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7524TQ
Product Name Converter - DAC
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products