Richardson RFPD Converter - ADC AD7485BSTZ

Description
The AD7485 is a 14-bit, high speed, low power, successive-approxima tion ADC. The part features a serial interface with throughput rates up to 1 MSPS. The part contains a low-noise, wide bandwidth track/hold amplifier, which can handle input frequencies in excess of 10MHz.The conversion process is a proprietary algorithmic successive-approxima tion technique. The input signal is sampled and conversion is initiated on the falling edge of a CONVST signal. The conversion process is controlled by an external master clock. Interfacing is via standard serial signal lines making the part directly compatible with microcontrollers and DSPs.The AD7485 provides excellent ac and dc performance specifications. Factory trimming ensures high dc accuracy resulting in very low INL, offset and gain errors.The part uses advanced design techniques to achieve very low power dissipation at high throughput rates. Power consumption in normal mode of operation is 70 mW. There are two power-saving modes: a NAP mode, which keeps reference circuitry alive for quick power up, consumes 5 mW while a STANDBY mode reduces power consumption to a mere 5 µW.
Request a Quote Datasheet
Description
The AD7485 is a 14-bit, high speed, low power, successive-approxima tion ADC. The part features a serial interface with throughput rates up to 1 MSPS. The part contains a low-noise, wide bandwidth track/hold amplifier, which can handle input frequencies in excess of 10MHz.The conversion process is a proprietary algorithmic successive-approxima tion technique. The input signal is sampled and conversion is initiated on the falling edge of a CONVST signal. The conversion process is controlled by an external master clock. Interfacing is via standard serial signal lines making the part directly compatible with microcontrollers and DSPs.The AD7485 provides excellent ac and dc performance specifications. Factory trimming ensures high dc accuracy resulting in very low INL, offset and gain errors.The part uses advanced design techniques to achieve very low power dissipation at high throughput rates. Power consumption in normal mode of operation is 70 mW. There are two power-saving modes: a NAP mode, which keeps reference circuitry alive for quick power up, consumes 5 mW while a STANDBY mode reduces power consumption to a mere 5 µW.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7485BSTZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7485BSTZ
Converter - ADC AD7485BSTZ
The AD7485 is a 14-bit, high speed, low power, successive-approxima tion ADC. The part features a serial interface with throughput rates up to 1 MSPS. The part contains a low-noise, wide bandwidth track/hold amplifier, which can handle input frequencies in excess of 10MHz.The conversion process is a proprietary algorithmic successive-approxima tion technique. The input signal is sampled and conversion is initiated on the falling edge of a CONVST signal. The conversion process is controlled by an external master clock. Interfacing is via standard serial signal lines making the part directly compatible with microcontrollers and DSPs.The AD7485 provides excellent ac and dc performance specifications. Factory trimming ensures high dc accuracy resulting in very low INL, offset and gain errors.The part uses advanced design techniques to achieve very low power dissipation at high throughput rates. Power consumption in normal mode of operation is 70 mW. There are two power-saving modes: a NAP mode, which keeps reference circuitry alive for quick power up, consumes 5 mW while a STANDBY mode reduces power consumption to a mere 5 µW.

The AD7485 is a 14-bit, high speed, low power, successive-approximation ADC. The part features a serial interface with throughput rates up to 1 MSPS. The part contains a low-noise, wide bandwidth track/hold amplifier, which can handle input frequencies in excess of 10MHz.The conversion process is a proprietary algorithmic successive-approximation technique. The input signal is sampled and conversion is initiated on the falling edge of a CONVST signal. The conversion process is controlled by an external master clock. Interfacing is via standard serial signal lines making the part directly compatible with microcontrollers and DSPs.The AD7485 provides excellent ac and dc performance specifications. Factory trimming ensures high dc accuracy resulting in very low INL, offset and gain errors.The part uses advanced design techniques to achieve very low power dissipation at high throughput rates. Power consumption in normal mode of operation is 70 mW. There are two power-saving modes: a NAP mode, which keeps reference circuitry alive for quick power up, consumes 5 mW while a STANDBY mode reduces power consumption to a mere 5 µW.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7485BSTZ
Product Name Converter - ADC
Package Type QFP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD574ALNZ - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details
Converter - ADC - AD678SD/883B - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
Sample Rate 200 kSamples/Sec
View Details
Converter - ADC - AD7193BRUZ-REEL - Richardson RFPD
Specs
Package Type SOP
Resolution 24 bits
Sample Rate 4.8 kSamples/Sec
View Details