Richardson RFPD Converter - ADC AD7457BRTZ-REEL7

Description
The AD7457 is a 12-bit, low power, successive-approxima tion (SAR) analog-to-digital converter that features a pseudo differential analog input. This part operates from a single 2.7 V to 5.25 V power supply and features throughput rates up to 100 kSPS. The part contains a low-noise, wide bandwidth, differential track and hold amplifier (T/H) which can handle input frequencies in excess of 1 MHz. The reference voltage for the AD7457 is applied externally to the VREF pin and can range from 100mV to VDD, depending on what suits the application. The conversion process and data acquisition are controlled using and the serial clock allowing the device to interface with Microprocessors or DSPs.The SAR architecture of these parts ensures that there are no pipeline delays.The AD7457 uses advanced design techniques to achieve very low power dissipation.
Request a Quote Datasheet
Description
The AD7457 is a 12-bit, low power, successive-approxima tion (SAR) analog-to-digital converter that features a pseudo differential analog input. This part operates from a single 2.7 V to 5.25 V power supply and features throughput rates up to 100 kSPS. The part contains a low-noise, wide bandwidth, differential track and hold amplifier (T/H) which can handle input frequencies in excess of 1 MHz. The reference voltage for the AD7457 is applied externally to the VREF pin and can range from 100mV to VDD, depending on what suits the application. The conversion process and data acquisition are controlled using and the serial clock allowing the device to interface with Microprocessors or DSPs.The SAR architecture of these parts ensures that there are no pipeline delays.The AD7457 uses advanced design techniques to achieve very low power dissipation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7457BRTZ-REEL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7457BRTZ-REEL7
Converter - ADC AD7457BRTZ-REEL7
The AD7457 is a 12-bit, low power, successive-approxima tion (SAR) analog-to-digital converter that features a pseudo differential analog input. This part operates from a single 2.7 V to 5.25 V power supply and features throughput rates up to 100 kSPS. The part contains a low-noise, wide bandwidth, differential track and hold amplifier (T/H) which can handle input frequencies in excess of 1 MHz. The reference voltage for the AD7457 is applied externally to the VREF pin and can range from 100mV to VDD, depending on what suits the application. The conversion process and data acquisition are controlled using and the serial clock allowing the device to interface with Microprocessors or DSPs.The SAR architecture of these parts ensures that there are no pipeline delays.The AD7457 uses advanced design techniques to achieve very low power dissipation.

The AD7457 is a 12-bit, low power, successive-approximation (SAR) analog-to-digital converter that features a pseudo differential analog input. This part operates from a single 2.7 V to 5.25 V power supply and features throughput rates up to 100 kSPS. The part contains a low-noise, wide bandwidth, differential track and hold amplifier (T/H) which can handle input frequencies in excess of 1 MHz. The reference voltage for the AD7457 is applied externally to the VREF pin and can range from 100mV to VDD, depending on what suits the application. The conversion process and data acquisition are controlled using and the serial clock allowing the device to interface with Microprocessors or DSPs.The SAR architecture of these parts ensures that there are no pipeline delays.The AD7457 uses advanced design techniques to achieve very low power dissipation.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7457BRTZ-REEL7
Product Name Converter - ADC
Package Type SOT
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD670JNZ - Richardson RFPD
Specs
Package Type DIP
Resolution 8 bits
View Details
Converter - ADC - AD7195BCPZ-RL - Richardson RFPD
Specs
Package Type CSP
Resolution 24 bits
Sample Rate 4.8 kSamples/Sec
View Details