Richardson RFPD Converter - ADC AD7356BRUZ-500RL7

Description
The AD7356 is a dual, 12-bit, high speed, low power, successive approximation ADC that operates from a single 2.5 V power supply and features throughput rates up to 5 MSPS. The part contains two ADCs, each preceded by a low noise, wide bandwidth track-and-hold circuit that can handle input frequenciesin excess of 110 MHz. The conversion process and data acquisition use standard control inputs allowing for easy interfacing to microprocessors or DSPs. The input signal is sampled on the falling edge of CS; a conversion is also initiated at this point. The conversion time is determined by the SCLK frequency.The AD7356 uses advanced design techniques to achieve very low power dissipation at high throughput rates. With a 2.5 Vsupply and a 5 MSPS throughput rate, the part consumes typically 14 mA. The part also offers a flexible power/throughput rate management option.The analog input range for the part is the differential common mode ±VREF/2. The AD7356 has an on-chip 2.048 V reference that can be overdriven when an external reference is preferred. The AD7356 is available in a 16-lead thin shrink small outline package (TSSOP).Product Highlights Two Complete ADC Functions. These functions allow simultaneous sampling and conversion of two channels. The conversion result of both channels is simultaneously available on separate data lines or in succession on one data line if only one serial port is available. High Throughput with Low Power Consumption. The AD7356 offers a 5 MSPS throughput rate with 36 mWpower consumption. No Conversion Latency. The AD7356 features two standard successive approximation ADCs with accurate control of the sampling instant via a CS input and, once off, conversion control.
Request a Quote Datasheet
Description
The AD7356 is a dual, 12-bit, high speed, low power, successive approximation ADC that operates from a single 2.5 V power supply and features throughput rates up to 5 MSPS. The part contains two ADCs, each preceded by a low noise, wide bandwidth track-and-hold circuit that can handle input frequenciesin excess of 110 MHz. The conversion process and data acquisition use standard control inputs allowing for easy interfacing to microprocessors or DSPs. The input signal is sampled on the falling edge of CS; a conversion is also initiated at this point. The conversion time is determined by the SCLK frequency.The AD7356 uses advanced design techniques to achieve very low power dissipation at high throughput rates. With a 2.5 Vsupply and a 5 MSPS throughput rate, the part consumes typically 14 mA. The part also offers a flexible power/throughput rate management option.The analog input range for the part is the differential common mode ±VREF/2. The AD7356 has an on-chip 2.048 V reference that can be overdriven when an external reference is preferred. The AD7356 is available in a 16-lead thin shrink small outline package (TSSOP).Product Highlights Two Complete ADC Functions. These functions allow simultaneous sampling and conversion of two channels. The conversion result of both channels is simultaneously available on separate data lines or in succession on one data line if only one serial port is available. High Throughput with Low Power Consumption. The AD7356 offers a 5 MSPS throughput rate with 36 mWpower consumption. No Conversion Latency. The AD7356 features two standard successive approximation ADCs with accurate control of the sampling instant via a CS input and, once off, conversion control.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7356BRUZ-500RL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7356BRUZ-500RL7
Converter - ADC AD7356BRUZ-500RL7
The AD7356 is a dual, 12-bit, high speed, low power, successive approximation ADC that operates from a single 2.5 V power supply and features throughput rates up to 5 MSPS. The part contains two ADCs, each preceded by a low noise, wide bandwidth track-and-hold circuit that can handle input frequenciesin excess of 110 MHz. The conversion process and data acquisition use standard control inputs allowing for easy interfacing to microprocessors or DSPs. The input signal is sampled on the falling edge of CS; a conversion is also initiated at this point. The conversion time is determined by the SCLK frequency.The AD7356 uses advanced design techniques to achieve very low power dissipation at high throughput rates. With a 2.5 Vsupply and a 5 MSPS throughput rate, the part consumes typically 14 mA. The part also offers a flexible power/throughput rate management option.The analog input range for the part is the differential common mode ±VREF/2. The AD7356 has an on-chip 2.048 V reference that can be overdriven when an external reference is preferred. The AD7356 is available in a 16-lead thin shrink small outline package (TSSOP).Product Highlights Two Complete ADC Functions. These functions allow simultaneous sampling and conversion of two channels. The conversion result of both channels is simultaneously available on separate data lines or in succession on one data line if only one serial port is available. High Throughput with Low Power Consumption. The AD7356 offers a 5 MSPS throughput rate with 36 mWpower consumption. No Conversion Latency. The AD7356 features two standard successive approximation ADCs with accurate control of the sampling instant via a CS input and, once off, conversion control.

The AD7356 is a dual, 12-bit, high speed, low power, successive approximation ADC that operates from a single 2.5 V power supply and features throughput rates up to 5 MSPS. The part contains two ADCs, each preceded by a low noise, wide bandwidth track-and-hold circuit that can handle input frequenciesin excess of 110 MHz. The conversion process and data acquisition use standard control inputs allowing for easy interfacing to microprocessors or DSPs. The input signal is sampled on the falling edge of CS; a conversion is also initiated at this point. The conversion time is determined by the SCLK frequency.The AD7356 uses advanced design techniques to achieve very low power dissipation at high throughput rates. With a 2.5 Vsupply and a 5 MSPS throughput rate, the part consumes typically 14 mA. The part also offers a flexible power/throughput rate management option.The analog input range for the part is the differential common mode ±VREF/2. The AD7356 has an on-chip 2.048 V reference that can be overdriven when an external reference is preferred. The AD7356 is available in a 16-lead thin shrink small outline package (TSSOP).Product Highlights

  1. Two Complete ADC Functions.
    These functions allow simultaneous sampling and conversion of two channels. The conversion result of both channels is simultaneously available on separate data lines or in succession on one data line if only one serial port is available.
  2. High Throughput with Low Power Consumption.
    The AD7356 offers a 5 MSPS throughput rate with 36 mWpower consumption.
  3. No Conversion Latency.
    The AD7356 features two standard successive approximation ADCs with accurate control of the sampling instant via a CS input and, once off, conversion control.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7356BRUZ-500RL7
Product Name Converter - ADC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products