Richardson RFPD Converter - ADC AD73360ASUZ-REEL

Description
The AD73360 is a six-channel analog input front-end processor for general purpose applications including industrial power metering or multi-channel analog inputs. It features six 16-bit A/D conversion channels each of which provide 77 dB signal-to-noise ratio over a voiceband signal bandwidth. It also features a programmable input gain amplifier (PGA) with gain settings in eight stages from 0 dB to 38 dB. The AD73360 is particularly suitable for industrial power metering as each channel samples synchronously ensuring that there is very little time (phase) delay between the conversions. The AD73360 also features low group delay conversions on all channels. An on-chip reference voltage is included to allow single supply operation. This reference is programmable to accommodate either 3V or 5V operation. The sampling rate of the device is programmable with four separate settings offering 64, 32, 16 and 8 kHz sampling rates (from a master clock of 16.384 MHz). A serial port (SPORT) allows easy interfacing of single or cas-caded devices to industry standard DSP engines. The SPORT transfer rate is programmable to allow interfacing to both fast and slow DSP engines. The AD73360 is available in 28-pin SOIC and 44-pin TQFP packages.
Request a Quote Datasheet
Description
The AD73360 is a six-channel analog input front-end processor for general purpose applications including industrial power metering or multi-channel analog inputs. It features six 16-bit A/D conversion channels each of which provide 77 dB signal-to-noise ratio over a voiceband signal bandwidth. It also features a programmable input gain amplifier (PGA) with gain settings in eight stages from 0 dB to 38 dB. The AD73360 is particularly suitable for industrial power metering as each channel samples synchronously ensuring that there is very little time (phase) delay between the conversions. The AD73360 also features low group delay conversions on all channels. An on-chip reference voltage is included to allow single supply operation. This reference is programmable to accommodate either 3V or 5V operation. The sampling rate of the device is programmable with four separate settings offering 64, 32, 16 and 8 kHz sampling rates (from a master clock of 16.384 MHz). A serial port (SPORT) allows easy interfacing of single or cas-caded devices to industry standard DSP engines. The SPORT transfer rate is programmable to allow interfacing to both fast and slow DSP engines. The AD73360 is available in 28-pin SOIC and 44-pin TQFP packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD73360ASUZ-REEL - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD73360ASUZ-REEL
Converter - ADC AD73360ASUZ-REEL
The AD73360 is a six-channel analog input front-end processor for general purpose applications including industrial power metering or multi-channel analog inputs. It features six 16-bit A/D conversion channels each of which provide 77 dB signal-to-noise ratio over a voiceband signal bandwidth. It also features a programmable input gain amplifier (PGA) with gain settings in eight stages from 0 dB to 38 dB. The AD73360 is particularly suitable for industrial power metering as each channel samples synchronously ensuring that there is very little time (phase) delay between the conversions. The AD73360 also features low group delay conversions on all channels. An on-chip reference voltage is included to allow single supply operation. This reference is programmable to accommodate either 3V or 5V operation. The sampling rate of the device is programmable with four separate settings offering 64, 32, 16 and 8 kHz sampling rates (from a master clock of 16.384 MHz). A serial port (SPORT) allows easy interfacing of single or cas-caded devices to industry standard DSP engines. The SPORT transfer rate is programmable to allow interfacing to both fast and slow DSP engines. The AD73360 is available in 28-pin SOIC and 44-pin TQFP packages.

The AD73360 is a six-channel analog input front-end processor for general purpose applications including industrial power metering or multi-channel analog inputs. It features six 16-bit A/D conversion channels each of which provide 77 dB signal-to-noise ratio over a voiceband signal bandwidth. It also features a programmable input gain amplifier (PGA) with gain settings in eight stages from 0 dB to 38 dB. The AD73360 is particularly suitable for industrial power metering as each channel samples synchronously ensuring that there is very little time (phase) delay between the conversions. The AD73360 also features low group delay conversions on all channels. An on-chip reference voltage is included to allow single supply operation. This reference is programmable to accommodate either 3V or 5V operation. The sampling rate of the device is programmable with four separate settings offering 64, 32, 16 and 8 kHz sampling rates (from a master clock of 16.384 MHz). A serial port (SPORT) allows easy interfacing of single or cas-caded devices to industry standard DSP engines. The SPORT transfer rate is programmable to allow interfacing to both fast and slow DSP engines. The AD73360 is available in 28-pin SOIC and 44-pin TQFP packages.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD73360ASUZ-REEL
Product Name Converter - ADC
Package Type QFP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD1674BD - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
Sample Rate 100 kSamples/Sec
View Details
Converter - ADC - AD7356BRUZ-500RL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
Sample Rate 5000 kSamples/Sec
View Details