Richardson RFPD Converter - ADC AD7291BCPZ

Description
The AD7291 is a 12-bit, low power, 8-channel, successive approximation analog-to-digital converter (ADC) with an internal temperature sensor.The part operates from a single 3.3 V power supply and features an I2C-compatible interface. The part contains a 9-channel multiplexer and a track-and-hold amplifier than can handle frequencies up to 30 MHz. The device has an on-chip 2.5 V reference that can be disabled to allow the use of an external reference.The AD7291 provides a 2-wire serial interface compatible with I2C interfaces. The I2C interface supports standard and fast I2C interface modes. The AD7291 normally remains in a partial power-down state while not converting and powers up for conversions. The conversion process can be controlled by a command mode where conversions occur across I2C write operations or an autocycle mode selected through software control.The AD7291 includes a high accuracy band gap temperature sensor, which is monitored and digitized by the 12-bit ADC to give a resolution of 0.25°C.The AD7291 offers a programmable sequencer, which enables the selection of a preprogrammable sequence of channels for conversion.On-chip limit registers can be programmed with high and low limits for the conversion results; an out-of-range indicator output (ALERT) becomes active when the programmed high or low limits are violated by the conversion result. This output can be used as an interrupt. Product Highlights Ideally suited to monitoring system variables in a variety of systems including telecommunications, process control, and industrial control. I2C-compatible serial interface. Standard and fast modes. Automatic partial power-down while not converting to maximize power efficiency. Channel sequencer operation. Integrated temperature sensor with 0.25°C resolution. Out of range indicator that can be software disabled or enabled.
Request a Quote Datasheet
Description
The AD7291 is a 12-bit, low power, 8-channel, successive approximation analog-to-digital converter (ADC) with an internal temperature sensor.The part operates from a single 3.3 V power supply and features an I2C-compatible interface. The part contains a 9-channel multiplexer and a track-and-hold amplifier than can handle frequencies up to 30 MHz. The device has an on-chip 2.5 V reference that can be disabled to allow the use of an external reference.The AD7291 provides a 2-wire serial interface compatible with I2C interfaces. The I2C interface supports standard and fast I2C interface modes. The AD7291 normally remains in a partial power-down state while not converting and powers up for conversions. The conversion process can be controlled by a command mode where conversions occur across I2C write operations or an autocycle mode selected through software control.The AD7291 includes a high accuracy band gap temperature sensor, which is monitored and digitized by the 12-bit ADC to give a resolution of 0.25°C.The AD7291 offers a programmable sequencer, which enables the selection of a preprogrammable sequence of channels for conversion.On-chip limit registers can be programmed with high and low limits for the conversion results; an out-of-range indicator output (ALERT) becomes active when the programmed high or low limits are violated by the conversion result. This output can be used as an interrupt. Product Highlights Ideally suited to monitoring system variables in a variety of systems including telecommunications, process control, and industrial control. I2C-compatible serial interface. Standard and fast modes. Automatic partial power-down while not converting to maximize power efficiency. Channel sequencer operation. Integrated temperature sensor with 0.25°C resolution. Out of range indicator that can be software disabled or enabled.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7291BCPZ - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7291BCPZ
Converter - ADC AD7291BCPZ
The AD7291 is a 12-bit, low power, 8-channel, successive approximation analog-to-digital converter (ADC) with an internal temperature sensor.The part operates from a single 3.3 V power supply and features an I2C-compatible interface. The part contains a 9-channel multiplexer and a track-and-hold amplifier than can handle frequencies up to 30 MHz. The device has an on-chip 2.5 V reference that can be disabled to allow the use of an external reference.The AD7291 provides a 2-wire serial interface compatible with I2C interfaces. The I2C interface supports standard and fast I2C interface modes. The AD7291 normally remains in a partial power-down state while not converting and powers up for conversions. The conversion process can be controlled by a command mode where conversions occur across I2C write operations or an autocycle mode selected through software control.The AD7291 includes a high accuracy band gap temperature sensor, which is monitored and digitized by the 12-bit ADC to give a resolution of 0.25°C.The AD7291 offers a programmable sequencer, which enables the selection of a preprogrammable sequence of channels for conversion.On-chip limit registers can be programmed with high and low limits for the conversion results; an out-of-range indicator output (ALERT) becomes active when the programmed high or low limits are violated by the conversion result. This output can be used as an interrupt. Product Highlights Ideally suited to monitoring system variables in a variety of systems including telecommunications, process control, and industrial control. I2C-compatible serial interface. Standard and fast modes. Automatic partial power-down while not converting to maximize power efficiency. Channel sequencer operation. Integrated temperature sensor with 0.25°C resolution. Out of range indicator that can be software disabled or enabled.

The AD7291 is a 12-bit, low power, 8-channel, successive approximation analog-to-digital converter (ADC) with an internal temperature sensor.The part operates from a single 3.3 V power supply and features an I2C-compatible interface. The part contains a 9-channel multiplexer and a track-and-hold amplifier than can handle frequencies up to 30 MHz. The device has an on-chip 2.5 V reference that can be disabled to allow the use of an external reference.The AD7291 provides a 2-wire serial interface compatible with I2C interfaces. The I2C interface supports standard and fast I2C interface modes. The AD7291 normally remains in a partial power-down state while not converting and powers up for conversions. The conversion process can be controlled by a command mode where conversions occur across I2C write operations or an autocycle mode selected through software control.The AD7291 includes a high accuracy band gap temperature sensor, which is monitored and digitized by the 12-bit ADC to give a resolution of 0.25°C.The AD7291 offers a programmable sequencer, which enables the selection of a preprogrammable sequence of channels for conversion.On-chip limit registers can be programmed with high and low limits for the conversion results; an out-of-range indicator output (ALERT) becomes active when the programmed high or low limits are violated by the conversion result. This output can be used as an interrupt.

Product Highlights

  1. Ideally suited to monitoring system variables in a variety of systems including telecommunications, process control, and industrial control.
  2. I2C-compatible serial interface. Standard and fast modes.
  3. Automatic partial power-down while not converting to maximize power efficiency.
  4. Channel sequencer operation.
  5. Integrated temperature sensor with 0.25°C resolution.
  6. Out of range indicator that can be software disabled or enabled.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7291BCPZ
Product Name Converter - ADC
Interface Type Serial
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - 5962-9961601HXA - Richardson RFPD
Specs
Package Type LCC
Resolution 14 bits
Sample Rate 65000 kSamples/Sec
View Details
Converter - ADC - 5962-8512702XA - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details