Richardson RFPD Converter - DAC AD7233BNZ

Description
The AD7233 is a complete 12-bit, voltage-output, digital-to-analog converter with output amplifier and Zener voltage reference all in an 8-pin package. No external trims are required to achieve full specified performance. The data format is 2s complement, and the output range is -5V to +5V.The AD7233 features a fast, versatile serial interface which allows easy connection to both microcomputers and 16-bit digital signal processors with serial ports. When the SYNC input is taken low, data on the SDIN pin is clocked into the input shift register on each falling edge of SCLK. ON completion of the 16-bit data transfer, bringing LDAC low updates the DAC latch with the lower 12 bits of data and updates the output. Alternatively, LDAC can be tied permanently low, and in this case the DAC register is automatically updated with the contents of the shift register when all sixteen data bits have been clocked in. The serial data may be applied at rates up to 5 MHz allowing a DAC update rate of 300 kHz. For applications which require greater flexibility and unipolar output ranges with single supply operation, please refer to the AD7243 data sheet.The AD7233 is fabricated on Linear Compatible CMOS (LC2MOS), an advanced, mixed-technology process. It is packaged in an 8-pin DIP package. DACPORT is a registered trademark of Analog Devices, Inc.
Request a Quote Datasheet
Description
The AD7233 is a complete 12-bit, voltage-output, digital-to-analog converter with output amplifier and Zener voltage reference all in an 8-pin package. No external trims are required to achieve full specified performance. The data format is 2s complement, and the output range is -5V to +5V.The AD7233 features a fast, versatile serial interface which allows easy connection to both microcomputers and 16-bit digital signal processors with serial ports. When the SYNC input is taken low, data on the SDIN pin is clocked into the input shift register on each falling edge of SCLK. ON completion of the 16-bit data transfer, bringing LDAC low updates the DAC latch with the lower 12 bits of data and updates the output. Alternatively, LDAC can be tied permanently low, and in this case the DAC register is automatically updated with the contents of the shift register when all sixteen data bits have been clocked in. The serial data may be applied at rates up to 5 MHz allowing a DAC update rate of 300 kHz. For applications which require greater flexibility and unipolar output ranges with single supply operation, please refer to the AD7243 data sheet.The AD7233 is fabricated on Linear Compatible CMOS (LC2MOS), an advanced, mixed-technology process. It is packaged in an 8-pin DIP package. DACPORT is a registered trademark of Analog Devices, Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD7233BNZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD7233BNZ
Converter - DAC AD7233BNZ
The AD7233 is a complete 12-bit, voltage-output, digital-to-analog converter with output amplifier and Zener voltage reference all in an 8-pin package. No external trims are required to achieve full specified performance. The data format is 2s complement, and the output range is -5V to +5V.The AD7233 features a fast, versatile serial interface which allows easy connection to both microcomputers and 16-bit digital signal processors with serial ports. When the SYNC input is taken low, data on the SDIN pin is clocked into the input shift register on each falling edge of SCLK. ON completion of the 16-bit data transfer, bringing LDAC low updates the DAC latch with the lower 12 bits of data and updates the output. Alternatively, LDAC can be tied permanently low, and in this case the DAC register is automatically updated with the contents of the shift register when all sixteen data bits have been clocked in. The serial data may be applied at rates up to 5 MHz allowing a DAC update rate of 300 kHz. For applications which require greater flexibility and unipolar output ranges with single supply operation, please refer to the AD7243 data sheet.The AD7233 is fabricated on Linear Compatible CMOS (LC2MOS), an advanced, mixed-technology process. It is packaged in an 8-pin DIP package. DACPORT is a registered trademark of Analog Devices, Inc.

The AD7233 is a complete 12-bit, voltage-output, digital-to-analog converter with output amplifier and Zener voltage reference all in an 8-pin package. No external trims are required to achieve full specified performance. The data format is 2s complement, and the output range is -5V to +5V.The AD7233 features a fast, versatile serial interface which allows easy connection to both microcomputers and 16-bit digital signal processors with serial ports. When the SYNC input is taken low, data on the SDIN pin is clocked into the input shift register on each falling edge of SCLK. ON completion of the 16-bit data transfer, bringing LDAC low updates the DAC latch with the lower 12 bits of data and updates the output. Alternatively, LDAC can be tied permanently low, and in this case the DAC register is automatically updated with the contents of the shift register when all sixteen data bits have been clocked in. The serial data may be applied at rates up to 5 MHz allowing a DAC update rate of 300 kHz. For applications which require greater flexibility and unipolar output ranges with single supply operation, please refer to the AD7243 data sheet.The AD7233 is fabricated on Linear Compatible CMOS (LC2MOS), an advanced, mixed-technology process. It is packaged in an 8-pin DIP package.

DACPORT is a registered trademark of Analog Devices, Inc.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD7233BNZ
Product Name Converter - DAC
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5544ARSZ - Richardson RFPD
Specs
Resolution 16 bits
View Details
Converter - DAC - AD5320BRTZ-500RL7 - Richardson RFPD
Specs
Resolution 12 bits
View Details
Converter - DAC - 5962-87789022A - Richardson RFPD
Specs
Resolution 8 bits
View Details