Richardson RFPD Converter - ADC AD7091BCPZ-RL7

Description
The AD7091 is a 12-bit successive approximation analog-to-digital converter (ADC) that offers ultralow power consumption (typically 367 μA at 3 V and 1 MSPS) while achieving fast throughput rates (1 MSPS with a 50 MHz SCLK). It operates from a single 2.09 V to 5.25 V power supply and features an on-chip conversion clock and a high speed serial interface.
Request a Quote Datasheet
Description
The AD7091 is a 12-bit successive approximation analog-to-digital converter (ADC) that offers ultralow power consumption (typically 367 μA at 3 V and 1 MSPS) while achieving fast throughput rates (1 MSPS with a 50 MHz SCLK). It operates from a single 2.09 V to 5.25 V power supply and features an on-chip conversion clock and a high speed serial interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7091BCPZ-RL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD7091BCPZ-RL7
Converter - ADC AD7091BCPZ-RL7
The AD7091 is a 12-bit successive approximation analog-to-digital converter (ADC) that offers ultralow power consumption (typically 367 μA at 3 V and 1 MSPS) while achieving fast throughput rates (1 MSPS with a 50 MHz SCLK). It operates from a single 2.09 V to 5.25 V power supply and features an on-chip conversion clock and a high speed serial interface.

The AD7091 is a 12-bit successive approximation analog-to-digital converter (ADC) that offers ultralow power consumption (typically 367 μA at 3 V and 1 MSPS) while achieving fast throughput rates (1 MSPS with a 50 MHz SCLK). It operates from a single 2.09 V to 5.25 V power supply and features an on-chip conversion clock and a high speed serial interface.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD7091BCPZ-RL7
Product Name Converter - ADC
Interface Type SPI; Microwire
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7278BRMZ - Richardson RFPD
Specs
Package Type SOP
Resolution 8 bits
Sample Rate 3000 kSamples/Sec
View Details
Converter - ADC - AD1674KRZ - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
Sample Rate 100 kSamples/Sec
View Details
Converter - ADC - AD7195BCPZ-RL7 - Richardson RFPD
Specs
Package Type CSP
Resolution 24 bits
Sample Rate 4.8 kSamples/Sec
View Details