Richardson RFPD Converter - ADC AD6645-MIL/PCB

Description
14-Bit, 80 MSPS Analog to Digital Converter is now available as a Standard Microcircuit Drawing (SMD). The 5962-0423001QXC is a high-speed, high-performance monolithic 14-bit ADC, which is 100% production tested at 70 MHz and 150MHz at -35°C to +85°C case temperature. Units are available in a thermally enhanced 52-lead hermetic ceramic QFP package. The 5962-0423001QXC provides CMOS-compatible digital outputs and is pin-compatible with the commercial AD6645-80.The 5962-0423001QXC is useful in single and multi-channel/multi- mode digital receivers designed for use in wide channel-bandwidth systems. The high bandwidth and high sample rate support a wide range of input IF frequencies, and eases the burden placed on multimode digital receivers that are typically limited by the ADC. Noise performance is exceptional. The device is an extension of the core technology found in the AD664X family of high-performance converters.
Request a Quote
Description
14-Bit, 80 MSPS Analog to Digital Converter is now available as a Standard Microcircuit Drawing (SMD). The 5962-0423001QXC is a high-speed, high-performance monolithic 14-bit ADC, which is 100% production tested at 70 MHz and 150MHz at -35°C to +85°C case temperature. Units are available in a thermally enhanced 52-lead hermetic ceramic QFP package. The 5962-0423001QXC provides CMOS-compatible digital outputs and is pin-compatible with the commercial AD6645-80.The 5962-0423001QXC is useful in single and multi-channel/multi- mode digital receivers designed for use in wide channel-bandwidth systems. The high bandwidth and high sample rate support a wide range of input IF frequencies, and eases the burden placed on multimode digital receivers that are typically limited by the ADC. Noise performance is exceptional. The device is an extension of the core technology found in the AD664X family of high-performance converters.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD6645-MIL/PCB - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
AD6645-MIL/PCB
Converter - ADC AD6645-MIL/PCB
14-Bit, 80 MSPS Analog to Digital Converter is now available as a Standard Microcircuit Drawing (SMD). The 5962-0423001QXC is a high-speed, high-performance monolithic 14-bit ADC, which is 100% production tested at 70 MHz and 150MHz at -35°C to +85°C case temperature. Units are available in a thermally enhanced 52-lead hermetic ceramic QFP package. The 5962-0423001QXC provides CMOS-compatible digital outputs and is pin-compatible with the commercial AD6645-80.The 5962-0423001QXC is useful in single and multi-channel/multi- mode digital receivers designed for use in wide channel-bandwidth systems. The high bandwidth and high sample rate support a wide range of input IF frequencies, and eases the burden placed on multimode digital receivers that are typically limited by the ADC. Noise performance is exceptional. The device is an extension of the core technology found in the AD664X family of high-performance converters.

14-Bit, 80 MSPS Analog to Digital Converter is now available as a Standard Microcircuit Drawing (SMD). The 5962-0423001QXC is a high-speed, high-performance monolithic 14-bit ADC, which is 100% production tested at 70 MHz and 150MHz at -35°C to +85°C case temperature. Units are available in a thermally enhanced 52-lead hermetic ceramic QFP package. The 5962-0423001QXC provides CMOS-compatible digital outputs and is pin-compatible with the commercial AD6645-80.The 5962-0423001QXC is useful in single and multi-channel/multi-mode digital receivers designed for use in wide channel-bandwidth systems. The high bandwidth and high sample rate support a wide range of input IF frequencies, and eases the burden placed on multimode digital receivers that are typically limited by the ADC. Noise performance is exceptional. The device is an extension of the core technology found in the AD664X family of high-performance converters.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number AD6645-MIL/PCB
Product Name Converter - ADC
Package Type QFP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD574AJDZ - Richardson RFPD
Specs
Package Type DIP
Resolution 12 bits
View Details
Converter - ADC - AD7298-1BCPZ-RL - Richardson RFPD
Specs
Interface Type Serial
Package Type CSP
Resolution 10 bits
View Details