Richardson RFPD Converter - DAC AD5781ARUZ

Description
The AD57811 is a single 18-bit, unbuffered voltage-output DAC that operates from a bipolar supply of up to 33 V. The AD5781 accepts a positive reference input in the range 5V to VDD – 2.5 V and a negative reference input in the range VSS + 2.5 V to 0 V. The AD5781 offers a relative accuracy specification of ±0.5 LSB max, and operation is guaranteed monotonic with a ±0.5 LSB DNL max specification. The part uses a versatile 3-wire serial interface that operates at clock rates up to 35 MHz and that is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V and in a known output impedance state and remains in this state until a valid write to the device takes place. The part provides an output clamp feature that places the output in a defined load state.Product Highlights True 18-Bit Accuracy. Wide Power Supply Range of Up to ±16.5 V. -40°C to +125°C Operating Temperature Range. Low 7.5 nV/vHz Noise. Low 0.05 ppm/°C Temperature Drift.
Request a Quote Datasheet
Description
The AD57811 is a single 18-bit, unbuffered voltage-output DAC that operates from a bipolar supply of up to 33 V. The AD5781 accepts a positive reference input in the range 5V to VDD – 2.5 V and a negative reference input in the range VSS + 2.5 V to 0 V. The AD5781 offers a relative accuracy specification of ±0.5 LSB max, and operation is guaranteed monotonic with a ±0.5 LSB DNL max specification. The part uses a versatile 3-wire serial interface that operates at clock rates up to 35 MHz and that is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V and in a known output impedance state and remains in this state until a valid write to the device takes place. The part provides an output clamp feature that places the output in a defined load state.Product Highlights True 18-Bit Accuracy. Wide Power Supply Range of Up to ±16.5 V. -40°C to +125°C Operating Temperature Range. Low 7.5 nV/vHz Noise. Low 0.05 ppm/°C Temperature Drift.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5781ARUZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5781ARUZ
Converter - DAC AD5781ARUZ
The AD57811 is a single 18-bit, unbuffered voltage-output DAC that operates from a bipolar supply of up to 33 V. The AD5781 accepts a positive reference input in the range 5V to VDD – 2.5 V and a negative reference input in the range VSS + 2.5 V to 0 V. The AD5781 offers a relative accuracy specification of ±0.5 LSB max, and operation is guaranteed monotonic with a ±0.5 LSB DNL max specification. The part uses a versatile 3-wire serial interface that operates at clock rates up to 35 MHz and that is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V and in a known output impedance state and remains in this state until a valid write to the device takes place. The part provides an output clamp feature that places the output in a defined load state.Product Highlights True 18-Bit Accuracy. Wide Power Supply Range of Up to ±16.5 V. -40°C to +125°C Operating Temperature Range. Low 7.5 nV/vHz Noise. Low 0.05 ppm/°C Temperature Drift.

The AD57811 is a single 18-bit, unbuffered voltage-output DAC that operates from a bipolar supply of up to 33 V. The AD5781 accepts a positive reference input in the range 5V to VDD – 2.5 V and a negative reference input in the range VSS + 2.5 V to 0 V. The AD5781 offers a relative accuracy specification of ±0.5 LSB max, and operation is guaranteed monotonic with a ±0.5 LSB DNL max specification. The part uses a versatile 3-wire serial interface that operates at clock rates up to 35 MHz and that is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V and in a known output impedance state and remains in this state until a valid write to the device takes place. The part provides an output clamp feature that places the output in a defined load state.Product Highlights

  1. True 18-Bit Accuracy.
  2. Wide Power Supply Range of Up to ±16.5 V.
  3. -40°C to +125°C Operating Temperature Range.
  4. Low 7.5 nV/vHz Noise.
  5. Low 0.05 ppm/°C Temperature Drift.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5781ARUZ
Product Name Converter - DAC
Package Type QFP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5398BCPZ-REEL7 - Richardson RFPD
Specs
Package Type CSP
Resolution 10 bits
View Details
Converter - DAC - AD5311RBRMZ-RL7 - Richardson RFPD
Specs
Package Type MSOP
Resolution 10 bits
View Details
Converter - DAC - 5962-9090801M2A - Richardson RFPD
Specs
Resolution 8 bits
View Details