The AD5761R is a single channel, 16-bit serial input, voltage output, digital-to-analog converter (DACs). It operates from single supply voltages from 4.75 V to 30 V or dual supply voltages from −16.5 V to 0 V VSS and 4.75 V to 16.5 V VDD. The integrated output amplifier, reference buffer, and reference provide a very easy to use, universal solution.
| Richardson RFPD | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5761RBRUZ |
| Product Name | Converter - DAC |
| Package Type | TSSOP |