Richardson RFPD Converter - DAC AD5737ACPZ

Description
The AD5737 is a quad-channel current output DAC that operates with a power supply range from 10.8 V to 33 V. On-chip dynamic power control minimizes package power dissipation by regulating the voltage on the output driver from 7.4 V to 29.5 V using a dc-to-dc boost converter optimized for minimum on-chip power dissipation.Each channel has a corresponding CHART pin so that HART signals can be coupled onto the current output of the AD5737.The AD5737 uses a versatile 3-wire serial interface that operates at clock rates of up to 30 MHz and is compatible with standard SPI, QSPI™, MICROWIRE®, DSP, and microcontroller interface standards. The serial interface also features optional CRC-8 packet error checking, as well as a watchdog timer that monitors activity on the interface.For a 16 bit equivalent solution, look at the AD5757. For a voltage and current configurable version, see the AD5755, AD5755-1 or AD5735.
Request a Quote Datasheet
Description
The AD5737 is a quad-channel current output DAC that operates with a power supply range from 10.8 V to 33 V. On-chip dynamic power control minimizes package power dissipation by regulating the voltage on the output driver from 7.4 V to 29.5 V using a dc-to-dc boost converter optimized for minimum on-chip power dissipation.Each channel has a corresponding CHART pin so that HART signals can be coupled onto the current output of the AD5737.The AD5737 uses a versatile 3-wire serial interface that operates at clock rates of up to 30 MHz and is compatible with standard SPI, QSPI™, MICROWIRE®, DSP, and microcontroller interface standards. The serial interface also features optional CRC-8 packet error checking, as well as a watchdog timer that monitors activity on the interface.For a 16 bit equivalent solution, look at the AD5757. For a voltage and current configurable version, see the AD5755, AD5755-1 or AD5735.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5737ACPZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5737ACPZ
Converter - DAC AD5737ACPZ
The AD5737 is a quad-channel current output DAC that operates with a power supply range from 10.8 V to 33 V. On-chip dynamic power control minimizes package power dissipation by regulating the voltage on the output driver from 7.4 V to 29.5 V using a dc-to-dc boost converter optimized for minimum on-chip power dissipation.Each channel has a corresponding CHART pin so that HART signals can be coupled onto the current output of the AD5737.The AD5737 uses a versatile 3-wire serial interface that operates at clock rates of up to 30 MHz and is compatible with standard SPI, QSPI™, MICROWIRE®, DSP, and microcontroller interface standards. The serial interface also features optional CRC-8 packet error checking, as well as a watchdog timer that monitors activity on the interface.For a 16 bit equivalent solution, look at the AD5757. For a voltage and current configurable version, see the AD5755, AD5755-1 or AD5735.

The AD5737 is a quad-channel current output DAC that operates with a power supply range from 10.8 V to 33 V. On-chip dynamic power control minimizes package power dissipation by regulating the voltage on the output driver from 7.4 V to 29.5 V using a dc-to-dc boost converter optimized for minimum on-chip power dissipation.Each channel has a corresponding CHART pin so that HART signals can be coupled onto the current output of the AD5737.The AD5737 uses a versatile 3-wire serial interface that operates at clock rates of up to 30 MHz and is compatible with standard SPI, QSPI™, MICROWIRE®, DSP, and microcontroller interface standards. The serial interface also features optional CRC-8 packet error checking, as well as a watchdog timer that monitors activity on the interface.For a 16 bit equivalent solution, look at the AD5757. For a voltage and current configurable version, see the AD5755, AD5755-1 or AD5735.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5737ACPZ
Product Name Converter - DAC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - 5962-9090801M2A - Richardson RFPD
Specs
Resolution 8 bits
View Details
Converter - DAC - AD558KNZ - Richardson RFPD
Specs
Resolution 8 bits
View Details
Converter - DAC - AD5541ARZ-REEL7 - Richardson RFPD
Specs
Package Type SOIC
Resolution 16 bits
View Details