Richardson RFPD Converter - DAC AD5735ACPZ

Description
The AD5735 is a quad-channel voltage and current output DAC that operates with a power supply range from -26.4 V to +33 V.On-chip dynamic power control minimizes package power dissipation in current mode. This reduced power dissipation is achieved by regulating the voltage on the output driver from 7.4 V to 29.5 V using a dc-to-dc boost converter optimized for minimum on-chip power dissipation.The AD5735 uses a versatile 3-wire serial interface that operates at clock rates of up to 30 MHz and is compatible with standard SPI, QSPI™, MICROWIRE™, DSP and microcontroller interface standards. The serial interface also features optional CRC-8 packet error checking as well as a watchdog timer that monitors activity on the interface.
Request a Quote Datasheet
Description
The AD5735 is a quad-channel voltage and current output DAC that operates with a power supply range from -26.4 V to +33 V.On-chip dynamic power control minimizes package power dissipation in current mode. This reduced power dissipation is achieved by regulating the voltage on the output driver from 7.4 V to 29.5 V using a dc-to-dc boost converter optimized for minimum on-chip power dissipation.The AD5735 uses a versatile 3-wire serial interface that operates at clock rates of up to 30 MHz and is compatible with standard SPI, QSPI™, MICROWIRE™, DSP and microcontroller interface standards. The serial interface also features optional CRC-8 packet error checking as well as a watchdog timer that monitors activity on the interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5735ACPZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5735ACPZ
Converter - DAC AD5735ACPZ
The AD5735 is a quad-channel voltage and current output DAC that operates with a power supply range from -26.4 V to +33 V.On-chip dynamic power control minimizes package power dissipation in current mode. This reduced power dissipation is achieved by regulating the voltage on the output driver from 7.4 V to 29.5 V using a dc-to-dc boost converter optimized for minimum on-chip power dissipation.The AD5735 uses a versatile 3-wire serial interface that operates at clock rates of up to 30 MHz and is compatible with standard SPI, QSPI™, MICROWIRE™, DSP and microcontroller interface standards. The serial interface also features optional CRC-8 packet error checking as well as a watchdog timer that monitors activity on the interface.

The AD5735 is a quad-channel voltage and current output DAC that operates with a power supply range from -26.4 V to +33 V.On-chip dynamic power control minimizes package power dissipation in current mode. This reduced power dissipation is achieved by regulating the voltage on the output driver from 7.4 V to 29.5 V using a dc-to-dc boost converter optimized for minimum on-chip power dissipation.The AD5735 uses a versatile 3-wire serial interface that operates at clock rates of up to 30 MHz and is compatible with standard SPI, QSPI™, MICROWIRE™, DSP and microcontroller interface standards. The serial interface also features optional CRC-8 packet error checking as well as a watchdog timer that monitors activity on the interface.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5735ACPZ
Product Name Converter - DAC
Package Type SOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5541AARMZ - Richardson RFPD
Specs
Resolution 16 bits
View Details
Converter - DAC - AD5390BCPZ-3 - Richardson RFPD
Specs
Resolution 14 bits
View Details
Converter - DAC - AD5335BRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
View Details