Richardson RFPD Converter - DAC AD5693RACPZ-RL7

Description
16-Bit I2C nanoDAC+. The AD5693R is a low power, single-channel, 16-bit buffered voltage output DACs. The device includes an enabled by default internal 2.5 V reference, offering 2 ppm/°C drift. The output span can be programmed to be 0 V to VREF or 0 V to 2 × VREF. The device operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design. The device is available in a 2.00mm x 2.00mm, 8-lead LFCSP
Request a Quote Datasheet
Description
16-Bit I2C nanoDAC+. The AD5693R is a low power, single-channel, 16-bit buffered voltage output DACs. The device includes an enabled by default internal 2.5 V reference, offering 2 ppm/°C drift. The output span can be programmed to be 0 V to VREF or 0 V to 2 × VREF. The device operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design. The device is available in a 2.00mm x 2.00mm, 8-lead LFCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5693RACPZ-RL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5693RACPZ-RL7
Converter - DAC AD5693RACPZ-RL7
16-Bit I2C nanoDAC+. The AD5693R is a low power, single-channel, 16-bit buffered voltage output DACs. The device includes an enabled by default internal 2.5 V reference, offering 2 ppm/°C drift. The output span can be programmed to be 0 V to VREF or 0 V to 2 × VREF. The device operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design. The device is available in a 2.00mm x 2.00mm, 8-lead LFCSP

16-Bit I2C nanoDAC+. The AD5693R is a low power, single-channel, 16-bit buffered voltage output DACs. The device includes an enabled by default internal 2.5 V reference, offering 2 ppm/°C drift. The output span can be programmed to be 0 V to VREF or 0 V to 2 × VREF. The device operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design. The device is available in a 2.00mm x 2.00mm, 8-lead LFCSP

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5693RACPZ-RL7
Product Name Converter - DAC
Package Type LFCSP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5381BSTZ-5 - Richardson RFPD
Specs
Package Type QFP
Resolution 12 bits
View Details
Converter - DAC - AD5316RBRUZ - Richardson RFPD
Specs
Package Type TSSOP
Resolution 10 bits
View Details
Converter - DAC - 5962-9201601MEA - Richardson RFPD
Specs
Resolution 16 bits
View Details