Richardson RFPD Converter - DAC AD5683BCPZ-RL7

Description
Tiny 16-Bit SPI nanoDAC+, with ±2 LSB INL. AD5683 is a low power, single-channel, 16-bit buffered voltage out DAC. The output span can be programmed to be 0 V to VREF or 0 V to 2 × VREF. The device operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design. The device is available in a 2.00 mm × 2.00 mm, 8-lead LFCSP.
Request a Quote Datasheet
Description
Tiny 16-Bit SPI nanoDAC+, with ±2 LSB INL. AD5683 is a low power, single-channel, 16-bit buffered voltage out DAC. The output span can be programmed to be 0 V to VREF or 0 V to 2 × VREF. The device operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design. The device is available in a 2.00 mm × 2.00 mm, 8-lead LFCSP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5683BCPZ-RL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5683BCPZ-RL7
Converter - DAC AD5683BCPZ-RL7
Tiny 16-Bit SPI nanoDAC+, with ±2 LSB INL. AD5683 is a low power, single-channel, 16-bit buffered voltage out DAC. The output span can be programmed to be 0 V to VREF or 0 V to 2 × VREF. The device operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design. The device is available in a 2.00 mm × 2.00 mm, 8-lead LFCSP.

Tiny 16-Bit SPI nanoDAC+, with ±2 LSB INL. AD5683 is a low power, single-channel, 16-bit buffered voltage out DAC. The output span can be programmed to be 0 V to VREF or 0 V to 2 × VREF. The device operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design. The device is available in a 2.00 mm × 2.00 mm, 8-lead LFCSP.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5683BCPZ-RL7
Product Name Converter - DAC
Package Type LFCSP
Unlock Full Specs
to access all available technical data

Similar Products