Richardson RFPD Converter - DAC AD5681RBCPZ-RL7

Description
Tiny 12-Bit SPI nanoDAC+, with ±2 (16-Bit) LSB INL and 2 ppm/°C Reference. AD5681R is a low power, single-channel, 12-bit buffered voltage out DAC. The device is enabled by default internal 2.5 V reference, offering 2 ppm/°C drift. The output span can be programmed to be 0 V to VREF or 0 V to 2 × VREF. The device operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design. The device is available in a 2.00 mm × 2.00 mm, 8-lead LFCSP or a 10-lead MSOP.
Request a Quote Datasheet
Description
Tiny 12-Bit SPI nanoDAC+, with ±2 (16-Bit) LSB INL and 2 ppm/°C Reference. AD5681R is a low power, single-channel, 12-bit buffered voltage out DAC. The device is enabled by default internal 2.5 V reference, offering 2 ppm/°C drift. The output span can be programmed to be 0 V to VREF or 0 V to 2 × VREF. The device operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design. The device is available in a 2.00 mm × 2.00 mm, 8-lead LFCSP or a 10-lead MSOP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5681RBCPZ-RL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5681RBCPZ-RL7
Converter - DAC AD5681RBCPZ-RL7
Tiny 12-Bit SPI nanoDAC+, with ±2 (16-Bit) LSB INL and 2 ppm/°C Reference. AD5681R is a low power, single-channel, 12-bit buffered voltage out DAC. The device is enabled by default internal 2.5 V reference, offering 2 ppm/°C drift. The output span can be programmed to be 0 V to VREF or 0 V to 2 × VREF. The device operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design. The device is available in a 2.00 mm × 2.00 mm, 8-lead LFCSP or a 10-lead MSOP.

Tiny 12-Bit SPI nanoDAC+, with ±2 (16-Bit) LSB INL and 2 ppm/°C Reference. AD5681R is a low power, single-channel, 12-bit buffered voltage out DAC. The device is enabled by default internal 2.5 V reference, offering 2 ppm/°C drift. The output span can be programmed to be 0 V to VREF or 0 V to 2 × VREF. The device operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design. The device is available in a 2.00 mm × 2.00 mm, 8-lead LFCSP or a 10-lead MSOP.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5681RBCPZ-RL7
Product Name Converter - DAC
Package Type LFCSP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5443YRMZ-REEL - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
View Details
Converter - DAC - AD5415YRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
View Details
Converter - DAC - AD5380BSTZ-3 - Richardson RFPD
Specs
Package Type BGA
Resolution 14 bits
View Details