Richardson RFPD Converter - DAC AD5663BRMZ-1

Description
The AD5663, a member of the nanoDAC family, is a low power, dual, 16-bit buffered voltage-out DAC that operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design.The AD5663 requires an external reference voltage to set the output range of the DAC. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V or midscale (AD5663-1) and remains there until a valid write takes place. The part contains a power-down feature that reduces the current consumption of the device to 480 nA at 5 V and provides software-selectable output loads while in power-down mode.The low power consumption of this part in normal operation makes it ideally suited to portable, battery-operated equipment. The power consumption is 1.25 mW at 5 V, going down to 2.4 µW in power-down mode.The on-chip precision output amplifier of the AD5663 allows rail-to-rail output swing to be achieved.The AD5663 uses a versatile, 3-wire serial interface that operates at clock rates up to 50 MHz and is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. Product Highlights Dual 16-bit DAC; relative accuracy of ±12 LSBs maximum. Available in 10-lead MSOP and 10-lead, 3 mm × 3 mm LFCSP_WD packages. Low power; typically consumes 0.6 mW at 3 V and 1.25 mW at 5 V. 7 µs maximum settling time.
Request a Quote Datasheet
Description
The AD5663, a member of the nanoDAC family, is a low power, dual, 16-bit buffered voltage-out DAC that operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design.The AD5663 requires an external reference voltage to set the output range of the DAC. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V or midscale (AD5663-1) and remains there until a valid write takes place. The part contains a power-down feature that reduces the current consumption of the device to 480 nA at 5 V and provides software-selectable output loads while in power-down mode.The low power consumption of this part in normal operation makes it ideally suited to portable, battery-operated equipment. The power consumption is 1.25 mW at 5 V, going down to 2.4 µW in power-down mode.The on-chip precision output amplifier of the AD5663 allows rail-to-rail output swing to be achieved.The AD5663 uses a versatile, 3-wire serial interface that operates at clock rates up to 50 MHz and is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. Product Highlights Dual 16-bit DAC; relative accuracy of ±12 LSBs maximum. Available in 10-lead MSOP and 10-lead, 3 mm × 3 mm LFCSP_WD packages. Low power; typically consumes 0.6 mW at 3 V and 1.25 mW at 5 V. 7 µs maximum settling time.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5663BRMZ-1 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5663BRMZ-1
Converter - DAC AD5663BRMZ-1
The AD5663, a member of the nanoDAC family, is a low power, dual, 16-bit buffered voltage-out DAC that operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design.The AD5663 requires an external reference voltage to set the output range of the DAC. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V or midscale (AD5663-1) and remains there until a valid write takes place. The part contains a power-down feature that reduces the current consumption of the device to 480 nA at 5 V and provides software-selectable output loads while in power-down mode.The low power consumption of this part in normal operation makes it ideally suited to portable, battery-operated equipment. The power consumption is 1.25 mW at 5 V, going down to 2.4 µW in power-down mode.The on-chip precision output amplifier of the AD5663 allows rail-to-rail output swing to be achieved.The AD5663 uses a versatile, 3-wire serial interface that operates at clock rates up to 50 MHz and is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. Product Highlights Dual 16-bit DAC; relative accuracy of ±12 LSBs maximum. Available in 10-lead MSOP and 10-lead, 3 mm × 3 mm LFCSP_WD packages. Low power; typically consumes 0.6 mW at 3 V and 1.25 mW at 5 V. 7 µs maximum settling time.

The AD5663, a member of the nanoDAC family, is a low power, dual, 16-bit buffered voltage-out DAC that operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design.The AD5663 requires an external reference voltage to set the output range of the DAC. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V or midscale (AD5663-1) and remains there until a valid write takes place. The part contains a power-down feature that reduces the current consumption of the device to 480 nA at 5 V and provides software-selectable output loads while in power-down mode.The low power consumption of this part in normal operation makes it ideally suited to portable, battery-operated equipment. The power consumption is 1.25 mW at 5 V, going down to 2.4 µW in power-down mode.The on-chip precision output amplifier of the AD5663 allows rail-to-rail output swing to be achieved.The AD5663 uses a versatile, 3-wire serial interface that operates at clock rates up to 50 MHz and is compatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards.

Product Highlights

  1. Dual 16-bit DAC; relative accuracy of ±12 LSBs maximum.
  2. Available in 10-lead MSOP and 10-lead, 3 mm × 3 mm LFCSP_WD packages.
  3. Low power; typically consumes 0.6 mW at 3 V and 1.25 mW at 5 V.
  4. 7 µs maximum settling time.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5663BRMZ-1
Product Name Converter - DAC
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5372BSTZ - Richardson RFPD
Specs
Resolution 16 bits
View Details
Converter - DAC - 5962-87701022A - Richardson RFPD
Specs
Resolution 8 bits
View Details
Converter - DAC - AD5320BRMZ-REEL - Richardson RFPD
Specs
Resolution 12 bits
View Details