Richardson RFPD Converter - DAC AD5643RBRMZ-3REEL7

Description
The AD5623R/AD5643R/AD56 63R, members of the nanoDAC family, are low power, dual 12-, 14-, and 16-bit buffered voltage- out digital-to-analog converters (DAC) that operate from a single 2.7 V to 5.5 V supply and are guaranteed monotonic by design. The AD5623R/AD5643R/AD56 63R have an on-chip reference. The AD5623R-3/AD5643R-3/ AD5663R-3 have a 1.25 V, 5 ppm/°C reference, giving a full-scale output of 2.5 V; and the AD5623R-5/ AD5643R-5/AD5663R-5 have a 2.5 V, 5 ppm/°C reference, giving a full-scale output of 5 V. The on-chip reference is off at power-up, allowing the use of an external reference; and all devices can be operated from a single 2.7 V to 5.5 V supply. The internal reference is turned on by writing to the DAC. The parts incorporate a power-on reset circuit that ensures the DAC output powers up to 0 V and remains there until a valid write takes place. The part contains a power-down feature that reduces the current consumption of the device to 480 nA at 5 V and provides software-selectable output loads while in power- down mode. The low power consumption of this part in normal operation makes it ideally suited to portable, battery-operated equipment. The AD5623R/AD5643R/AD56 63R use a versatile, 3-wire serial interface that operates at clock rates up to 50 MHz, and they arecompatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. The on-chip precision output amplifier enables rail-to-rail output swing to be achieved.Product Highlights Dual 12-, 14-, and 16-bit DAC. On-chip 1.25 V/2.5 V, 5 ppm/°C reference. Available in 10-lead MSOP and 10-lead, 3 mm × 3 mm LFCSP. Low power; typically consumes 0.6 mW at 3 V and 1.25 mW at 5 V. 4.5 µs maximum settling time for the AD5623R.
Request a Quote Datasheet
Description
The AD5623R/AD5643R/AD56 63R, members of the nanoDAC family, are low power, dual 12-, 14-, and 16-bit buffered voltage- out digital-to-analog converters (DAC) that operate from a single 2.7 V to 5.5 V supply and are guaranteed monotonic by design. The AD5623R/AD5643R/AD56 63R have an on-chip reference. The AD5623R-3/AD5643R-3/ AD5663R-3 have a 1.25 V, 5 ppm/°C reference, giving a full-scale output of 2.5 V; and the AD5623R-5/ AD5643R-5/AD5663R-5 have a 2.5 V, 5 ppm/°C reference, giving a full-scale output of 5 V. The on-chip reference is off at power-up, allowing the use of an external reference; and all devices can be operated from a single 2.7 V to 5.5 V supply. The internal reference is turned on by writing to the DAC. The parts incorporate a power-on reset circuit that ensures the DAC output powers up to 0 V and remains there until a valid write takes place. The part contains a power-down feature that reduces the current consumption of the device to 480 nA at 5 V and provides software-selectable output loads while in power- down mode. The low power consumption of this part in normal operation makes it ideally suited to portable, battery-operated equipment. The AD5623R/AD5643R/AD56 63R use a versatile, 3-wire serial interface that operates at clock rates up to 50 MHz, and they arecompatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. The on-chip precision output amplifier enables rail-to-rail output swing to be achieved.Product Highlights Dual 12-, 14-, and 16-bit DAC. On-chip 1.25 V/2.5 V, 5 ppm/°C reference. Available in 10-lead MSOP and 10-lead, 3 mm × 3 mm LFCSP. Low power; typically consumes 0.6 mW at 3 V and 1.25 mW at 5 V. 4.5 µs maximum settling time for the AD5623R.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5643RBRMZ-3REEL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5643RBRMZ-3REEL7
Converter - DAC AD5643RBRMZ-3REEL7
The AD5623R/AD5643R/AD56 63R, members of the nanoDAC family, are low power, dual 12-, 14-, and 16-bit buffered voltage- out digital-to-analog converters (DAC) that operate from a single 2.7 V to 5.5 V supply and are guaranteed monotonic by design. The AD5623R/AD5643R/AD56 63R have an on-chip reference. The AD5623R-3/AD5643R-3/ AD5663R-3 have a 1.25 V, 5 ppm/°C reference, giving a full-scale output of 2.5 V; and the AD5623R-5/ AD5643R-5/AD5663R-5 have a 2.5 V, 5 ppm/°C reference, giving a full-scale output of 5 V. The on-chip reference is off at power-up, allowing the use of an external reference; and all devices can be operated from a single 2.7 V to 5.5 V supply. The internal reference is turned on by writing to the DAC. The parts incorporate a power-on reset circuit that ensures the DAC output powers up to 0 V and remains there until a valid write takes place. The part contains a power-down feature that reduces the current consumption of the device to 480 nA at 5 V and provides software-selectable output loads while in power- down mode. The low power consumption of this part in normal operation makes it ideally suited to portable, battery-operated equipment. The AD5623R/AD5643R/AD56 63R use a versatile, 3-wire serial interface that operates at clock rates up to 50 MHz, and they arecompatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. The on-chip precision output amplifier enables rail-to-rail output swing to be achieved.Product Highlights Dual 12-, 14-, and 16-bit DAC. On-chip 1.25 V/2.5 V, 5 ppm/°C reference. Available in 10-lead MSOP and 10-lead, 3 mm × 3 mm LFCSP. Low power; typically consumes 0.6 mW at 3 V and 1.25 mW at 5 V. 4.5 µs maximum settling time for the AD5623R.

The AD5623R/AD5643R/AD5663R, members of the nanoDAC family, are low power, dual 12-, 14-, and 16-bit buffered voltage- out digital-to-analog converters (DAC) that operate from a single 2.7 V to 5.5 V supply and are guaranteed monotonic by design. The AD5623R/AD5643R/AD5663R have an on-chip reference. The AD5623R-3/AD5643R-3/AD5663R-3 have a 1.25 V, 5 ppm/°C reference, giving a full-scale output of 2.5 V; and the AD5623R-5/ AD5643R-5/AD5663R-5 have a 2.5 V, 5 ppm/°C reference, giving a full-scale output of 5 V. The on-chip reference is off at power-up, allowing the use of an external reference; and all devices can be operated from a single 2.7 V to 5.5 V supply. The internal reference is turned on by writing to the DAC. The parts incorporate a power-on reset circuit that ensures the DAC output powers up to 0 V and remains there until a valid write takes place. The part contains a power-down feature that reduces the current consumption of the device to 480 nA at 5 V and provides software-selectable output loads while in power- down mode. The low power consumption of this part in normal operation makes it ideally suited to portable, battery-operated equipment. The AD5623R/AD5643R/AD5663R use a versatile, 3-wire serial interface that operates at clock rates up to 50 MHz, and they arecompatible with standard SPI®, QSPI™, MICROWIRE™, and DSP interface standards. The on-chip precision output amplifier enables rail-to-rail output swing to be achieved.Product Highlights

  1. Dual 12-, 14-, and 16-bit DAC.
  2. On-chip 1.25 V/2.5 V, 5 ppm/°C reference.
  3. Available in 10-lead MSOP and 10-lead, 3 mm × 3 mm LFCSP.
  4. Low power; typically consumes 0.6 mW at 3 V and 1.25 mW at 5 V.
  5. 4.5 µs maximum settling time for the AD5623R.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5643RBRMZ-3REEL7
Product Name Converter - DAC
Package Type SC-70
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5422BREZ - Richardson RFPD
Specs
Package Type SOP
Resolution 16 bits
View Details
Converter - DAC - AD5322ARMZ - Richardson RFPD
Specs
Resolution 12 bits
View Details
Converter - DAC - AD5310BRMZ - Richardson RFPD
Specs
Resolution 10 bits
View Details
Converter - DAC - AD5318ARUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
View Details