Richardson RFPD Converter - DAC AD5626BRMZ

Description
The AD5626, a member of the nanoDAC® family, is a complete serial input, 12-bit, voltage output digital-to-analog converter (DAC) designed to operate from a single 5 V supply. It contains the DAC, input shift register and latches, reference, and a rail-to-rail output amplifier. The AD5626 monolithic DAC offers the user low cost and ease of use in 5 V only systems. Coding for the AD5626 is natural binary with the MSB loaded first. The output op amp can swing to either rail and is set to a range of 0 V to 4.095 V for a one-millivolt-per-bi t resolution. It is capable of sinking and sourcing 5 mA. An on-chip reference is laser trimmed to provide an accurate full-scale output voltage of 4.095 V. This part features a serial interface is high speed, three-wire, DSP compatible with data in (SDIN), clock (SCLK) and load strobe (LDAC). There is also a chip-select pin for connecting multiple DACs.The CLR input sets the output to zero scale at power on or upon user demand.The AD5626 is specified over the extended industrial tempera-ture range (–40°C to +85°C). The AD5626 is available in MSOP and LFCSP surface-mount packages.
Request a Quote Datasheet
Description
The AD5626, a member of the nanoDAC® family, is a complete serial input, 12-bit, voltage output digital-to-analog converter (DAC) designed to operate from a single 5 V supply. It contains the DAC, input shift register and latches, reference, and a rail-to-rail output amplifier. The AD5626 monolithic DAC offers the user low cost and ease of use in 5 V only systems. Coding for the AD5626 is natural binary with the MSB loaded first. The output op amp can swing to either rail and is set to a range of 0 V to 4.095 V for a one-millivolt-per-bi t resolution. It is capable of sinking and sourcing 5 mA. An on-chip reference is laser trimmed to provide an accurate full-scale output voltage of 4.095 V. This part features a serial interface is high speed, three-wire, DSP compatible with data in (SDIN), clock (SCLK) and load strobe (LDAC). There is also a chip-select pin for connecting multiple DACs.The CLR input sets the output to zero scale at power on or upon user demand.The AD5626 is specified over the extended industrial tempera-ture range (–40°C to +85°C). The AD5626 is available in MSOP and LFCSP surface-mount packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5626BRMZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5626BRMZ
Converter - DAC AD5626BRMZ
The AD5626, a member of the nanoDAC® family, is a complete serial input, 12-bit, voltage output digital-to-analog converter (DAC) designed to operate from a single 5 V supply. It contains the DAC, input shift register and latches, reference, and a rail-to-rail output amplifier. The AD5626 monolithic DAC offers the user low cost and ease of use in 5 V only systems. Coding for the AD5626 is natural binary with the MSB loaded first. The output op amp can swing to either rail and is set to a range of 0 V to 4.095 V for a one-millivolt-per-bi t resolution. It is capable of sinking and sourcing 5 mA. An on-chip reference is laser trimmed to provide an accurate full-scale output voltage of 4.095 V. This part features a serial interface is high speed, three-wire, DSP compatible with data in (SDIN), clock (SCLK) and load strobe (LDAC). There is also a chip-select pin for connecting multiple DACs.The CLR input sets the output to zero scale at power on or upon user demand.The AD5626 is specified over the extended industrial tempera-ture range (–40°C to +85°C). The AD5626 is available in MSOP and LFCSP surface-mount packages.

The AD5626, a member of the nanoDAC® family, is a complete serial input, 12-bit, voltage output digital-to-analog converter (DAC) designed to operate from a single 5 V supply. It contains the DAC, input shift register and latches, reference, and a rail-to-rail output amplifier. The AD5626 monolithic DAC offers the user low cost and ease of use in 5 V only systems. Coding for the AD5626 is natural binary with the MSB loaded first. The output op amp can swing to either rail and is set to a range of 0 V to 4.095 V for a one-millivolt-per-bit resolution. It is capable of sinking and sourcing 5 mA. An on-chip reference is laser trimmed to provide an accurate full-scale output voltage of 4.095 V. This part features a serial interface is high speed, three-wire, DSP compatible with data in (SDIN), clock (SCLK) and load strobe (LDAC). There is also a chip-select pin for connecting multiple DACs.The CLR input sets the output to zero scale at power on or upon user demand.The AD5626 is specified over the extended industrial tempera-ture range (–40°C to +85°C). The AD5626 is available in MSOP and LFCSP surface-mount packages.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5626BRMZ
Product Name Converter - DAC
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5310BRTZ-REEL - Richardson RFPD
Specs
Resolution 10 bits
View Details
Converter - DAC - AD5532ABCZ-1 - Richardson RFPD
Specs
Package Type BGA
Resolution 14 bits
View Details
Converter - DAC - AD5323BRUZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 12 bits
View Details