Richardson RFPD Converter - DAC AD5624RBCPZ-3REEL7

Description
The AD5624R/AD5644R/AD56 64R, members of the nanoDAC® family, are low power, quad, 12-/14-/16-bit buffered voltage-out DACs. All devices operate from a single 2.7 V to 5.5 V supply and are guaranteed monotonic by design. The AD5624R/AD5644R/AD56 64R have an on-chip reference. The AD56x4R-3 has a 1.25 V, 5 ppm/°C reference, giving a full-scale output range of 2.5 V; the AD56x4R-5 has a 2.5 V, 5 ppm/°C reference giving a full-scale output range of 5 V. The on-chip reference is off at power-up, allowing the use of an external refer-ence; all devices can be operated from a single 2.7 V to 5.5 V supply. The internal reference is enabled via a software write. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V and remains there until a valid write takes place. The part contains a per-channel power-down feature that reduces the current consumption of the device to 480 nA at 5 V and provides software-selectable output loads while in power-down mode. The low power consumption of this part in normal operation makes it ideally suited to portable battery-operated equipment. The AD5624R/AD5644R/AD56 64R use a versatile 3-wire serial interface that operates at clock rates up to 50 MHz, and is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. The on-chip precision output amplifier enables rail-to-rail output swing. Product Highlights Quad 12-/14-/16-bit DACs. On-chip 1.25 V/2.5 V, 5 ppm/°C reference. Available in 10-lead MSOP and 10-lead, 3 mm × 3 mm, LFCSP_WD. Low power, typically consumes 1.32 mW at 3 V and 2.25 mW at 5 V.
Request a Quote Datasheet
Description
The AD5624R/AD5644R/AD56 64R, members of the nanoDAC® family, are low power, quad, 12-/14-/16-bit buffered voltage-out DACs. All devices operate from a single 2.7 V to 5.5 V supply and are guaranteed monotonic by design. The AD5624R/AD5644R/AD56 64R have an on-chip reference. The AD56x4R-3 has a 1.25 V, 5 ppm/°C reference, giving a full-scale output range of 2.5 V; the AD56x4R-5 has a 2.5 V, 5 ppm/°C reference giving a full-scale output range of 5 V. The on-chip reference is off at power-up, allowing the use of an external refer-ence; all devices can be operated from a single 2.7 V to 5.5 V supply. The internal reference is enabled via a software write. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V and remains there until a valid write takes place. The part contains a per-channel power-down feature that reduces the current consumption of the device to 480 nA at 5 V and provides software-selectable output loads while in power-down mode. The low power consumption of this part in normal operation makes it ideally suited to portable battery-operated equipment. The AD5624R/AD5644R/AD56 64R use a versatile 3-wire serial interface that operates at clock rates up to 50 MHz, and is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. The on-chip precision output amplifier enables rail-to-rail output swing. Product Highlights Quad 12-/14-/16-bit DACs. On-chip 1.25 V/2.5 V, 5 ppm/°C reference. Available in 10-lead MSOP and 10-lead, 3 mm × 3 mm, LFCSP_WD. Low power, typically consumes 1.32 mW at 3 V and 2.25 mW at 5 V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5624RBCPZ-3REEL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5624RBCPZ-3REEL7
Converter - DAC AD5624RBCPZ-3REEL7
The AD5624R/AD5644R/AD56 64R, members of the nanoDAC® family, are low power, quad, 12-/14-/16-bit buffered voltage-out DACs. All devices operate from a single 2.7 V to 5.5 V supply and are guaranteed monotonic by design. The AD5624R/AD5644R/AD56 64R have an on-chip reference. The AD56x4R-3 has a 1.25 V, 5 ppm/°C reference, giving a full-scale output range of 2.5 V; the AD56x4R-5 has a 2.5 V, 5 ppm/°C reference giving a full-scale output range of 5 V. The on-chip reference is off at power-up, allowing the use of an external refer-ence; all devices can be operated from a single 2.7 V to 5.5 V supply. The internal reference is enabled via a software write. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V and remains there until a valid write takes place. The part contains a per-channel power-down feature that reduces the current consumption of the device to 480 nA at 5 V and provides software-selectable output loads while in power-down mode. The low power consumption of this part in normal operation makes it ideally suited to portable battery-operated equipment. The AD5624R/AD5644R/AD56 64R use a versatile 3-wire serial interface that operates at clock rates up to 50 MHz, and is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. The on-chip precision output amplifier enables rail-to-rail output swing. Product Highlights Quad 12-/14-/16-bit DACs. On-chip 1.25 V/2.5 V, 5 ppm/°C reference. Available in 10-lead MSOP and 10-lead, 3 mm × 3 mm, LFCSP_WD. Low power, typically consumes 1.32 mW at 3 V and 2.25 mW at 5 V.

The AD5624R/AD5644R/AD5664R, members of the nanoDAC® family, are low power, quad, 12-/14-/16-bit buffered voltage-out DACs. All devices operate from a single 2.7 V to 5.5 V supply and are guaranteed monotonic by design. The AD5624R/AD5644R/AD5664R have an on-chip reference. The AD56x4R-3 has a 1.25 V, 5 ppm/°C reference, giving a full-scale output range of 2.5 V; the AD56x4R-5 has a 2.5 V, 5 ppm/°C reference giving a full-scale output range of 5 V. The on-chip reference is off at power-up, allowing the use of an external refer-ence; all devices can be operated from a single 2.7 V to 5.5 V supply. The internal reference is enabled via a software write. The part incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V and remains there until a valid write takes place. The part contains a per-channel power-down feature that reduces the current consumption of the device to 480 nA at 5 V and provides software-selectable output loads while in power-down mode. The low power consumption of this part in normal operation makes it ideally suited to portable battery-operated equipment. The AD5624R/AD5644R/AD5664R use a versatile 3-wire serial interface that operates at clock rates up to 50 MHz, and is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. The on-chip precision output amplifier enables rail-to-rail output swing. Product Highlights

  1. Quad 12-/14-/16-bit DACs.
  2. On-chip 1.25 V/2.5 V, 5 ppm/°C reference.
  3. Available in 10-lead MSOP and 10-lead, 3 mm × 3 mm, LFCSP_WD.
  4. Low power, typically consumes 1.32 mW at 3 V and 2.25 mW at 5 V.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5624RBCPZ-3REEL7
Product Name Converter - DAC
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5313ARUZ-REEL7 - Richardson RFPD
Specs
Resolution 10 bits
View Details
Converter - DAC - 5962-9176401MXA - Richardson RFPD
Specs
Resolution 12 bits
View Details
Converter - DAC - AD5307BRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 8 bits
View Details