Richardson RFPD Converter - DAC AD5622AKSZ-2500RL7

Description
The AD5602/AD5612/AD5622 , members of the nanoDAC® family, are single, 8-/10-/12-bit buffered voltage-out DACs that operates from a single 2.7 V to 5.5 V supply, consuming <100>2C-compatible serial interface that operates in standard (100 KHz), Fast (400 KHz) and High-Speed (3.4 MHz) Modes.The references for AD5602/AD5612/AD5622 are derived from the power supply inputs and to give the widest dynamic output range. Each part incorporates a power-on-reset circuit that ensures the DAC output powers up to 0 V and remains there until a valid write takes place to the device. The part contains a power-down feature that reduces the current consumption of the device to <150> Available in 6-lead SC70 package. Max 100µA power consumption, single-supply operation. This part operates from a single 2.7 V to 5.5 V supply and typically consumes 0.2 mW at 3 V and 0.4 mW at 5 V, making it ideal for battery-powered applications. The on-chip output buffer amplifier allows the output of the DAC to swing rail-to-rail with a typical slew rate of 0.5 V/µs. Reference derived from the power supply. Standard, Fast and High-Speed Mode I2C interface. Designed for very low power consumption. Power-down capability. When powered down, the DAC typically consumes <150> Brown out detection on power-on-reset.
Request a Quote Datasheet
Description
The AD5602/AD5612/AD5622 , members of the nanoDAC® family, are single, 8-/10-/12-bit buffered voltage-out DACs that operates from a single 2.7 V to 5.5 V supply, consuming <100>2C-compatible serial interface that operates in standard (100 KHz), Fast (400 KHz) and High-Speed (3.4 MHz) Modes.The references for AD5602/AD5612/AD5622 are derived from the power supply inputs and to give the widest dynamic output range. Each part incorporates a power-on-reset circuit that ensures the DAC output powers up to 0 V and remains there until a valid write takes place to the device. The part contains a power-down feature that reduces the current consumption of the device to <150> Available in 6-lead SC70 package. Max 100µA power consumption, single-supply operation. This part operates from a single 2.7 V to 5.5 V supply and typically consumes 0.2 mW at 3 V and 0.4 mW at 5 V, making it ideal for battery-powered applications. The on-chip output buffer amplifier allows the output of the DAC to swing rail-to-rail with a typical slew rate of 0.5 V/µs. Reference derived from the power supply. Standard, Fast and High-Speed Mode I2C interface. Designed for very low power consumption. Power-down capability. When powered down, the DAC typically consumes <150> Brown out detection on power-on-reset.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5622AKSZ-2500RL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5622AKSZ-2500RL7
Converter - DAC AD5622AKSZ-2500RL7
The AD5602/AD5612/AD5622 , members of the nanoDAC® family, are single, 8-/10-/12-bit buffered voltage-out DACs that operates from a single 2.7 V to 5.5 V supply, consuming <100>2C-compatible serial interface that operates in standard (100 KHz), Fast (400 KHz) and High-Speed (3.4 MHz) Modes.The references for AD5602/AD5612/AD5622 are derived from the power supply inputs and to give the widest dynamic output range. Each part incorporates a power-on-reset circuit that ensures the DAC output powers up to 0 V and remains there until a valid write takes place to the device. The part contains a power-down feature that reduces the current consumption of the device to <150> Available in 6-lead SC70 package. Max 100µA power consumption, single-supply operation. This part operates from a single 2.7 V to 5.5 V supply and typically consumes 0.2 mW at 3 V and 0.4 mW at 5 V, making it ideal for battery-powered applications. The on-chip output buffer amplifier allows the output of the DAC to swing rail-to-rail with a typical slew rate of 0.5 V/µs. Reference derived from the power supply. Standard, Fast and High-Speed Mode I2C interface. Designed for very low power consumption. Power-down capability. When powered down, the DAC typically consumes <150> Brown out detection on power-on-reset.

The AD5602/AD5612/AD5622, members of the nanoDAC® family, are single, 8-/10-/12-bit buffered voltage-out DACs that operates from a single 2.7 V to 5.5 V supply, consuming <100>2C-compatible serial interface that operates in standard (100 KHz), Fast (400 KHz) and High-Speed (3.4 MHz) Modes.The references for AD5602/AD5612/AD5622 are derived from the power supply inputs and to give the widest dynamic output range. Each part incorporates a power-on-reset circuit that ensures the DAC output powers up to 0 V and remains there until a valid write takes place to the device. The part contains a power-down feature that reduces the current consumption of the device to <150>

  • Available in 6-lead SC70 package.
  • Max 100µA power consumption, single-supply operation. This part operates from a single 2.7 V to 5.5 V supply and typically consumes 0.2 mW at 3 V and 0.4 mW at 5 V, making it ideal for battery-powered applications.
  • The on-chip output buffer amplifier allows the output of the DAC to swing rail-to-rail with a typical slew rate of 0.5 V/µs.
  • Reference derived from the power supply.
  • Standard, Fast and High-Speed Mode I2C interface.
  • Designed for very low power consumption.
  • Power-down capability. When powered down, the DAC typically consumes <150>
  • Brown out detection on power-on-reset.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5622AKSZ-2500RL7
Product Name Converter - DAC
Package Type SC-70
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - 5962-8865901XA - Richardson RFPD
Specs
Resolution 12 bits
View Details
Converter - DAC - AD5360BSTZ - Richardson RFPD
Specs
Resolution 16 bits
View Details
Converter - DAC - AD5348BCPZ - Richardson RFPD
Specs
Resolution 12 bits
View Details