Richardson RFPD Converter - DAC AD5545BRUZ-REEL7

Description
The AD5545/AD5555 are 16-bit/14-bit, current-output, digital-to-analog converters designed to operate from a single 5 V supply with bipolar output up to ±15 V capability.An external reference is needed to establish the full-scale output-current. An internal feedback resistor (RFB) enhances the resistance and temperature tracking when combined with an external op amp to complete the I-to-V conversion. A serial data interface offers high speed, 3-wire microcontroller compatible inputs using serial data in (SDI), clock (CLK), and chip select (CS). Additional LDAC function allows simultaneous update operation. The internal reset logic allows power-on preset and dynamic reset at either zero or midsc ale, depending on the state of the MSB pin. The AD5545/AD5555 are packaged in the compact TSSOP-16 package and can be operated from –40°C to +85°C.
Request a Quote Datasheet
Description
The AD5545/AD5555 are 16-bit/14-bit, current-output, digital-to-analog converters designed to operate from a single 5 V supply with bipolar output up to ±15 V capability.An external reference is needed to establish the full-scale output-current. An internal feedback resistor (RFB) enhances the resistance and temperature tracking when combined with an external op amp to complete the I-to-V conversion. A serial data interface offers high speed, 3-wire microcontroller compatible inputs using serial data in (SDI), clock (CLK), and chip select (CS). Additional LDAC function allows simultaneous update operation. The internal reset logic allows power-on preset and dynamic reset at either zero or midsc ale, depending on the state of the MSB pin. The AD5545/AD5555 are packaged in the compact TSSOP-16 package and can be operated from –40°C to +85°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5545BRUZ-REEL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5545BRUZ-REEL7
Converter - DAC AD5545BRUZ-REEL7
The AD5545/AD5555 are 16-bit/14-bit, current-output, digital-to-analog converters designed to operate from a single 5 V supply with bipolar output up to ±15 V capability.An external reference is needed to establish the full-scale output-current. An internal feedback resistor (RFB) enhances the resistance and temperature tracking when combined with an external op amp to complete the I-to-V conversion. A serial data interface offers high speed, 3-wire microcontroller compatible inputs using serial data in (SDI), clock (CLK), and chip select (CS). Additional LDAC function allows simultaneous update operation. The internal reset logic allows power-on preset and dynamic reset at either zero or midsc ale, depending on the state of the MSB pin. The AD5545/AD5555 are packaged in the compact TSSOP-16 package and can be operated from –40°C to +85°C.

The AD5545/AD5555 are 16-bit/14-bit, current-output, digital-to-analog converters designed to operate from a single 5 V supply with bipolar output up to ±15 V capability.An external reference is needed to establish the full-scale output-current. An internal feedback resistor (RFB) enhances the resistance and temperature tracking when combined with an external op amp to complete the I-to-V conversion. A serial data interface offers high speed, 3-wire microcontroller compatible inputs using serial data in (SDI), clock (CLK), and chip select (CS). Additional LDAC function allows simultaneous update operation. The internal reset logic allows power-on preset and dynamic reset at either zero or midsc ale, depending on the state of the MSB pin. The AD5545/AD5555 are packaged in the compact TSSOP-16 package and can be operated from –40°C to +85°C.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5545BRUZ-REEL7
Product Name Converter - DAC
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5422AREZ - Richardson RFPD
Specs
Package Type SOP
Resolution 16 bits
View Details
Converter - DAC - AD5311BRTZ-500RL7 - Richardson RFPD
Specs
Resolution 10 bits
View Details
Converter - DAC - AD421BRZ - Richardson RFPD
Specs
Resolution 16 bits
View Details