Richardson RFPD Converter - DAC AD5543CRMZ-REEL7

Description
The AD5543/AD5553 are precision 16-/14-bit, low power, current output, small form factor digital-to-analog converters (DAC). They are designed to operate from a single 5 V supply with a ±10 V multiplying reference. The applied external reference, VREF, determines the full-scale output current. An internal feedback resistor (RFB) facilitates the R-2R and temperature tracking for voltage conversion when combined with an external op amp. A serial-data interface offers high speed, 3-wire microcontroller-comp atible inputs using serial data in (SDI), clock (CLK), and chip select (CS). The AD5543/AD5553 are packaged in ultracompact (3 mm × 4.7 mm) MSOP-8 and SOIC-8 packages.
Request a Quote Datasheet
Description
The AD5543/AD5553 are precision 16-/14-bit, low power, current output, small form factor digital-to-analog converters (DAC). They are designed to operate from a single 5 V supply with a ±10 V multiplying reference. The applied external reference, VREF, determines the full-scale output current. An internal feedback resistor (RFB) facilitates the R-2R and temperature tracking for voltage conversion when combined with an external op amp. A serial-data interface offers high speed, 3-wire microcontroller-comp atible inputs using serial data in (SDI), clock (CLK), and chip select (CS). The AD5543/AD5553 are packaged in ultracompact (3 mm × 4.7 mm) MSOP-8 and SOIC-8 packages.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5543CRMZ-REEL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5543CRMZ-REEL7
Converter - DAC AD5543CRMZ-REEL7
The AD5543/AD5553 are precision 16-/14-bit, low power, current output, small form factor digital-to-analog converters (DAC). They are designed to operate from a single 5 V supply with a ±10 V multiplying reference. The applied external reference, VREF, determines the full-scale output current. An internal feedback resistor (RFB) facilitates the R-2R and temperature tracking for voltage conversion when combined with an external op amp. A serial-data interface offers high speed, 3-wire microcontroller-comp atible inputs using serial data in (SDI), clock (CLK), and chip select (CS). The AD5543/AD5553 are packaged in ultracompact (3 mm × 4.7 mm) MSOP-8 and SOIC-8 packages.

The AD5543/AD5553 are precision 16-/14-bit, low power, current output, small form factor digital-to-analog converters (DAC). They are designed to operate from a single 5 V supply with a ±10 V multiplying reference. The applied external reference, VREF, determines the full-scale output current. An internal feedback resistor (RFB) facilitates the R-2R and temperature tracking for voltage conversion when combined with an external op amp. A serial-data interface offers high speed, 3-wire microcontroller-compatible inputs using serial data in (SDI), clock (CLK), and chip select (CS). The AD5543/AD5553 are packaged in ultracompact (3 mm × 4.7 mm) MSOP-8 and SOIC-8 packages.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5543CRMZ-REEL7
Product Name Converter - DAC
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5373BSTZ - Richardson RFPD
Specs
Package Type QFP
Resolution 14 bits
View Details
Converter - DAC - AD558JNZ - Richardson RFPD
Specs
Resolution 8 bits
View Details
Converter - DAC - AD5541LRZ - Richardson RFPD
Specs
Package Type SOIC
Resolution 16 bits
View Details