Richardson RFPD Converter - DAC AD5541ABCPZ-1-RL7

Description
The AD5541A is a single, 16-bit, serial input, unbuffered voltage output digital-to-analog converter (DAC) that operate from a single 2.7 V to 5.5 V supply.The DAC output range extends from 0 V to VREF and is guaranteed monotonic, providing ±1 LSB INL accuracy at 16 bits without adjustment over the full specified temperature range of -40°C to +125°C. The AD5541A is available in a 3 mm × 3 mm, 10-lead LFCSP and 10-lead MSOP. The AD5541A-1 is available in a 3 mm × 3 mm, 8-lead LFCSP.Offering unbuffered outputs, the AD5541A achieves a 1 µs set-tling time with low power consumption and low offset errors. Providing low noise performance of 11.8 nV/vHz and low glitch, the AD5541A is suitable for deployment across multiple end systems.The AD5541A uses a versatile 3-wire interface that is compatible with a 50 MHz SPI, QSPI™, MICROWIRE™, and DSP interface standards.PRODUCT HIGHLIGHTS 16-bit performance without adjustment. 2.7 V to 5.5 V single operation. Low 11.8 nV/vHz noise spectral density. Low 0.05 ppm/°C temperature drift. 3 mm × 3 mm LFCSP and MSOP packaging.
Request a Quote Datasheet
Description
The AD5541A is a single, 16-bit, serial input, unbuffered voltage output digital-to-analog converter (DAC) that operate from a single 2.7 V to 5.5 V supply.The DAC output range extends from 0 V to VREF and is guaranteed monotonic, providing ±1 LSB INL accuracy at 16 bits without adjustment over the full specified temperature range of -40°C to +125°C. The AD5541A is available in a 3 mm × 3 mm, 10-lead LFCSP and 10-lead MSOP. The AD5541A-1 is available in a 3 mm × 3 mm, 8-lead LFCSP.Offering unbuffered outputs, the AD5541A achieves a 1 µs set-tling time with low power consumption and low offset errors. Providing low noise performance of 11.8 nV/vHz and low glitch, the AD5541A is suitable for deployment across multiple end systems.The AD5541A uses a versatile 3-wire interface that is compatible with a 50 MHz SPI, QSPI™, MICROWIRE™, and DSP interface standards.PRODUCT HIGHLIGHTS 16-bit performance without adjustment. 2.7 V to 5.5 V single operation. Low 11.8 nV/vHz noise spectral density. Low 0.05 ppm/°C temperature drift. 3 mm × 3 mm LFCSP and MSOP packaging.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5541ABCPZ-1-RL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5541ABCPZ-1-RL7
Converter - DAC AD5541ABCPZ-1-RL7
The AD5541A is a single, 16-bit, serial input, unbuffered voltage output digital-to-analog converter (DAC) that operate from a single 2.7 V to 5.5 V supply.The DAC output range extends from 0 V to VREF and is guaranteed monotonic, providing ±1 LSB INL accuracy at 16 bits without adjustment over the full specified temperature range of -40°C to +125°C. The AD5541A is available in a 3 mm × 3 mm, 10-lead LFCSP and 10-lead MSOP. The AD5541A-1 is available in a 3 mm × 3 mm, 8-lead LFCSP.Offering unbuffered outputs, the AD5541A achieves a 1 µs set-tling time with low power consumption and low offset errors. Providing low noise performance of 11.8 nV/vHz and low glitch, the AD5541A is suitable for deployment across multiple end systems.The AD5541A uses a versatile 3-wire interface that is compatible with a 50 MHz SPI, QSPI™, MICROWIRE™, and DSP interface standards.PRODUCT HIGHLIGHTS 16-bit performance without adjustment. 2.7 V to 5.5 V single operation. Low 11.8 nV/vHz noise spectral density. Low 0.05 ppm/°C temperature drift. 3 mm × 3 mm LFCSP and MSOP packaging.

The AD5541A is a single, 16-bit, serial input, unbuffered voltage output digital-to-analog converter (DAC) that operate from a single 2.7 V to 5.5 V supply.The DAC output range extends from 0 V to VREF and is guaranteed monotonic, providing ±1 LSB INL accuracy at 16 bits without adjustment over the full specified temperature range of -40°C to +125°C. The AD5541A is available in a 3 mm × 3 mm, 10-lead LFCSP and 10-lead MSOP. The AD5541A-1 is available in a 3 mm × 3 mm, 8-lead LFCSP.Offering unbuffered outputs, the AD5541A achieves a 1 µs set-tling time with low power consumption and low offset errors. Providing low noise performance of 11.8 nV/vHz and low glitch, the AD5541A is suitable for deployment across multiple end systems.The AD5541A uses a versatile 3-wire interface that is compatible with a 50 MHz SPI, QSPI™, MICROWIRE™, and DSP interface standards.PRODUCT HIGHLIGHTS

  1. 16-bit performance without adjustment.
  2. 2.7 V to 5.5 V single operation.
  3. Low 11.8 nV/vHz noise spectral density.
  4. Low 0.05 ppm/°C temperature drift.
  5. 3 mm × 3 mm LFCSP and MSOP packaging.
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5541ABCPZ-1-RL7
Product Name Converter - DAC
Unlock Full Specs
to access all available technical data

Similar Products