Richardson RFPD Converter - DAC AD5443YRMZ

Description
The AD5426/AD5432/AD5443 are CMOS 8-, 10- and 12-bit Current Output digital-to-analog converters respectively. These devices operate from a +2.5 V to 5.5 V power supply, making them suited to battery powered applications and many other applications. These DACs utilize double buffered 3-wire serial interface that is compatible with SPI™ , QSPI™ , MICROWIRE™ and most DSP interface standards. In addition, a serial data out pin (SDO) allows for daisy chaining when multiple packages are used. Data readback allows the user to read the contents of the DAC register via the SDO pin. On power-up, the internal shift register and latches are filled with zeros and the DAC outputs are at zero scale. As a result of manufacture on a CMOS sub micron process, they offer excellent four quadrant multiplication characteristics, with large signal multiplying bandwidths of 10 MHz.
Request a Quote Datasheet
Description
The AD5426/AD5432/AD5443 are CMOS 8-, 10- and 12-bit Current Output digital-to-analog converters respectively. These devices operate from a +2.5 V to 5.5 V power supply, making them suited to battery powered applications and many other applications. These DACs utilize double buffered 3-wire serial interface that is compatible with SPI™ , QSPI™ , MICROWIRE™ and most DSP interface standards. In addition, a serial data out pin (SDO) allows for daisy chaining when multiple packages are used. Data readback allows the user to read the contents of the DAC register via the SDO pin. On power-up, the internal shift register and latches are filled with zeros and the DAC outputs are at zero scale. As a result of manufacture on a CMOS sub micron process, they offer excellent four quadrant multiplication characteristics, with large signal multiplying bandwidths of 10 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5443YRMZ - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5443YRMZ
Converter - DAC AD5443YRMZ
The AD5426/AD5432/AD5443 are CMOS 8-, 10- and 12-bit Current Output digital-to-analog converters respectively. These devices operate from a +2.5 V to 5.5 V power supply, making them suited to battery powered applications and many other applications. These DACs utilize double buffered 3-wire serial interface that is compatible with SPI™ , QSPI™ , MICROWIRE™ and most DSP interface standards. In addition, a serial data out pin (SDO) allows for daisy chaining when multiple packages are used. Data readback allows the user to read the contents of the DAC register via the SDO pin. On power-up, the internal shift register and latches are filled with zeros and the DAC outputs are at zero scale. As a result of manufacture on a CMOS sub micron process, they offer excellent four quadrant multiplication characteristics, with large signal multiplying bandwidths of 10 MHz.

The AD5426/AD5432/AD5443 are CMOS 8-, 10- and 12-bit Current Output digital-to-analog converters respectively. These devices operate from a +2.5 V to 5.5 V power supply, making them suited to battery powered applications and many other applications. These DACs utilize double buffered 3-wire serial interface that is compatible with SPI™ , QSPI™ , MICROWIRE™ and most DSP interface standards. In addition, a serial data out pin (SDO) allows for daisy chaining when multiple packages are used. Data readback allows the user to read the contents of the DAC register via the SDO pin. On power-up, the internal shift register and latches are filled with zeros and the DAC outputs are at zero scale. As a result of manufacture on a CMOS sub micron process, they offer excellent four quadrant multiplication characteristics, with large signal multiplying bandwidths of 10 MHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5443YRMZ
Product Name Converter - DAC
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5322BRMZ-REEL7 - Richardson RFPD
Specs
Resolution 12 bits
View Details
Converter - DAC - AD5425YRMZ - Richardson RFPD
Specs
Package Type SOP
Resolution 8 bits
View Details
Converter - DAC - AD5312BRMZ - Richardson RFPD
Specs
Resolution 10 bits
View Details