Richardson RFPD Converter - DAC AD5422ACPZ-REEL7

Description
The AD5412/AD5422 are low-cost, precision, fully integrated 12-/16-bit digital-to-analog converters (DAC) offering a pro-grammable current source and programmable voltage output designed to meet the requirements of industrial process control applications. The output current range is programmable at 4 mA to 20 mA, 0 mA to 20 mA, or an overrange function of 0 mA to 24 mA. Voltage output is provided from a separate pin that can be configured to provide 0 V to 5 V, 0 V to 10 V, ±5 V, or ±10 V output ranges; an overrange of 10% is available on all ranges. Analog outputs are short and open-circuit protected and can drive capacitive loads of 1 µF. The device operates with an AVDD power supply range from 10.8 V to 40 V. Output loop compliance is 0 V to AVDD – 2.5 V.The flexible serial interface is SPI- and MICROWIRE™-compatibl e and can be operated in 3-wire mode to minimize the digital isolation required in isolated applications.The device also includes a power-on-reset function, ensuring that the device powers up in a known state. The part also includes an asynchronous clear pin (CLEAR) that sets the outputs to zero-scale/midscale voltage output or the low end of the selected current range. The total output error is typically ±0.01% in current mode and ±0.01% in voltage mode.
Request a Quote Datasheet
Description
The AD5412/AD5422 are low-cost, precision, fully integrated 12-/16-bit digital-to-analog converters (DAC) offering a pro-grammable current source and programmable voltage output designed to meet the requirements of industrial process control applications. The output current range is programmable at 4 mA to 20 mA, 0 mA to 20 mA, or an overrange function of 0 mA to 24 mA. Voltage output is provided from a separate pin that can be configured to provide 0 V to 5 V, 0 V to 10 V, ±5 V, or ±10 V output ranges; an overrange of 10% is available on all ranges. Analog outputs are short and open-circuit protected and can drive capacitive loads of 1 µF. The device operates with an AVDD power supply range from 10.8 V to 40 V. Output loop compliance is 0 V to AVDD – 2.5 V.The flexible serial interface is SPI- and MICROWIRE™-compatibl e and can be operated in 3-wire mode to minimize the digital isolation required in isolated applications.The device also includes a power-on-reset function, ensuring that the device powers up in a known state. The part also includes an asynchronous clear pin (CLEAR) that sets the outputs to zero-scale/midscale voltage output or the low end of the selected current range. The total output error is typically ±0.01% in current mode and ±0.01% in voltage mode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5422ACPZ-REEL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5422ACPZ-REEL7
Converter - DAC AD5422ACPZ-REEL7
The AD5412/AD5422 are low-cost, precision, fully integrated 12-/16-bit digital-to-analog converters (DAC) offering a pro-grammable current source and programmable voltage output designed to meet the requirements of industrial process control applications. The output current range is programmable at 4 mA to 20 mA, 0 mA to 20 mA, or an overrange function of 0 mA to 24 mA. Voltage output is provided from a separate pin that can be configured to provide 0 V to 5 V, 0 V to 10 V, ±5 V, or ±10 V output ranges; an overrange of 10% is available on all ranges. Analog outputs are short and open-circuit protected and can drive capacitive loads of 1 µF. The device operates with an AVDD power supply range from 10.8 V to 40 V. Output loop compliance is 0 V to AVDD – 2.5 V.The flexible serial interface is SPI- and MICROWIRE™-compatibl e and can be operated in 3-wire mode to minimize the digital isolation required in isolated applications.The device also includes a power-on-reset function, ensuring that the device powers up in a known state. The part also includes an asynchronous clear pin (CLEAR) that sets the outputs to zero-scale/midscale voltage output or the low end of the selected current range. The total output error is typically ±0.01% in current mode and ±0.01% in voltage mode.

The AD5412/AD5422 are low-cost, precision, fully integrated 12-/16-bit digital-to-analog converters (DAC) offering a pro-grammable current source and programmable voltage output designed to meet the requirements of industrial process control applications. The output current range is programmable at 4 mA to 20 mA, 0 mA to 20 mA, or an overrange function of 0 mA to 24 mA. Voltage output is provided from a separate pin that can be configured to provide 0 V to 5 V, 0 V to 10 V, ±5 V, or ±10 V output ranges; an overrange of 10% is available on all ranges. Analog outputs are short and open-circuit protected and can drive capacitive loads of 1 µF. The device operates with an AVDD power supply range from 10.8 V to 40 V. Output loop compliance is 0 V to AVDD – 2.5 V.The flexible serial interface is SPI- and MICROWIRE™-compatible and can be operated in 3-wire mode to minimize the digital isolation required in isolated applications.The device also includes a power-on-reset function, ensuring that the device powers up in a known state. The part also includes an asynchronous clear pin (CLEAR) that sets the outputs to zero-scale/midscale voltage output or the low end of the selected current range. The total output error is typically ±0.01% in current mode and ±0.01% in voltage mode.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5422ACPZ-REEL7
Product Name Converter - DAC
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5304BRMZ-REEL - Richardson RFPD
Specs
Resolution 8 bits
View Details
Converter - DAC - AD5301BRTZ-REEL7 - Richardson RFPD
Specs
Resolution 8 bits
View Details
Converter - DAC - AD5065BRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 16 bits
View Details
Converter - DAC - AD5542ARZ - Richardson RFPD
Specs
Resolution 16 bits
View Details