Richardson RFPD Converter - DAC AD5398BCPZ-REEL7

Description
The AD5398 is a single 10-bit DAC with 120 mA output current sink capability. It features an internal reference and operates from a single 2.7 V to 5.5 V supply. The DAC is controlled via a 2-wire (I2C compatible) serial interface that operates at clock rates up to 400 kHz.The AD5398 incorporates a power-on reset circuit, which ensures that the DAC output powers-up to zero and remains there until a valid write takes place. It also has a power-down feature that reduces the current consumption of the device to 1 µA max. The AD5398 is designed for autofocus, image stabilization and optical zoom applications in camera phones, digital still cameras and camcorders. The I2C address range for the AD5398 is 18 Hex to 1F Hex inclusive.
Request a Quote Datasheet
Description
The AD5398 is a single 10-bit DAC with 120 mA output current sink capability. It features an internal reference and operates from a single 2.7 V to 5.5 V supply. The DAC is controlled via a 2-wire (I2C compatible) serial interface that operates at clock rates up to 400 kHz.The AD5398 incorporates a power-on reset circuit, which ensures that the DAC output powers-up to zero and remains there until a valid write takes place. It also has a power-down feature that reduces the current consumption of the device to 1 µA max. The AD5398 is designed for autofocus, image stabilization and optical zoom applications in camera phones, digital still cameras and camcorders. The I2C address range for the AD5398 is 18 Hex to 1F Hex inclusive.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5398BCPZ-REEL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5398BCPZ-REEL7
Converter - DAC AD5398BCPZ-REEL7
The AD5398 is a single 10-bit DAC with 120 mA output current sink capability. It features an internal reference and operates from a single 2.7 V to 5.5 V supply. The DAC is controlled via a 2-wire (I2C compatible) serial interface that operates at clock rates up to 400 kHz.The AD5398 incorporates a power-on reset circuit, which ensures that the DAC output powers-up to zero and remains there until a valid write takes place. It also has a power-down feature that reduces the current consumption of the device to 1 µA max. The AD5398 is designed for autofocus, image stabilization and optical zoom applications in camera phones, digital still cameras and camcorders. The I2C address range for the AD5398 is 18 Hex to 1F Hex inclusive.

The AD5398 is a single 10-bit DAC with 120 mA output current sink capability. It features an internal reference and operates from a single 2.7 V to 5.5 V supply. The DAC is controlled via a 2-wire (I2C compatible) serial interface that operates at clock rates up to 400 kHz.The AD5398 incorporates a power-on reset circuit, which ensures that the DAC output powers-up to zero and remains there until a valid write takes place. It also has a power-down feature that reduces the current consumption of the device to 1 µA max. The AD5398 is designed for autofocus, image stabilization and optical zoom applications in camera phones, digital still cameras and camcorders. The I2C address range for the AD5398 is 18 Hex to 1F Hex inclusive.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5398BCPZ-REEL7
Product Name Converter - DAC
Package Type CSP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5320BRTZ-500RL7 - Richardson RFPD
Specs
Resolution 12 bits
View Details
Converter - DAC - AD5336BRUZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
View Details
Converter - DAC - AD5432YRMZ-REEL - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
View Details
Converter - DAC - AD5372BSTZ-REEL - Richardson RFPD
Specs
Resolution 16 bits
View Details