The AD5380 is a 40-channel, 14-Bit DAC and is available in a 14 mm x 14 mm 100-lead LQFP package. It operates from a single 3V or 5V supply. Programmable gain (m) and offset (c) are provided per channel to facilitate system calibration. Each DAC channel is double-buffered which allows all DAC outputs to be updated simultaneously via an LDAC pin. Each channel has an on-chip output amplifier which allows rail-to-rail operation. The AD5380 includes an internal 1.25 V/2.5 V low-drift reference. The AD5380 contains a parallel interface with a WR pulsewidth of 20 ns, a 30 MHz SPI interface and a 400 kHz I2C-compatible interface.
| Richardson RFPD | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | AD5380BSTZ-5 |
| Product Name | Converter - DAC |
| Package Type | BGA |