Richardson RFPD Converter - DAC AD5320BRMZREEL7

Description
The AD5320 is a single, 12-bit buffered voltage out DAC that operates from a single +2.7 V to +5.5 V supply consuming 115 µA at 3 V. Its on-chip precision output amplifier allows rail-to-rail output swing to be achieved. The AD5320 utilizes a versatile three-wire serial interface that operates at clock rates up to 30 MHz and is compatible with standard SPI ™,QSPI ™, MICROWIRE ™ and DSP interface standards.
Request a Quote Datasheet
Description
The AD5320 is a single, 12-bit buffered voltage out DAC that operates from a single +2.7 V to +5.5 V supply consuming 115 µA at 3 V. Its on-chip precision output amplifier allows rail-to-rail output swing to be achieved. The AD5320 utilizes a versatile three-wire serial interface that operates at clock rates up to 30 MHz and is compatible with standard SPI ™,QSPI ™, MICROWIRE ™ and DSP interface standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5320BRMZREEL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5320BRMZREEL7
Converter - DAC AD5320BRMZREEL7
The AD5320 is a single, 12-bit buffered voltage out DAC that operates from a single +2.7 V to +5.5 V supply consuming 115 µA at 3 V. Its on-chip precision output amplifier allows rail-to-rail output swing to be achieved. The AD5320 utilizes a versatile three-wire serial interface that operates at clock rates up to 30 MHz and is compatible with standard SPI ™,QSPI ™, MICROWIRE ™ and DSP interface standards.

The AD5320 is a single, 12-bit buffered voltage out DAC that operates from a single +2.7 V to +5.5 V supply consuming 115 µA at 3 V. Its on-chip precision output amplifier allows rail-to-rail output swing to be achieved. The AD5320 utilizes a versatile three-wire serial interface that operates at clock rates up to 30 MHz and is compatible with standard SPI ™,QSPI ™, MICROWIRE ™ and DSP interface standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5320BRMZREEL7
Product Name Converter - DAC
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - 5962-9176403MXA - Richardson RFPD
Specs
Resolution 12 bits
View Details
Converter - DAC - AD5317BRUZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
View Details
Converter - DAC - AD5315ARMZ - Richardson RFPD
Specs
Resolution 10 bits
View Details
Converter - DAC - AD5335BRUZ - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
View Details