Richardson RFPD Converter - DAC AD5310RBRMZ-RL7

Description
10-Bit nanoDAC with SPI Interface and 2 ppm/°C On-Chip Reference. The AD5310R member of the nanoDAC® family is a low power, single-channel, 10-bit buffered voltage output DAC. The device includes an enabled by default internal 2.5 V reference, and provides 2 ppm/°C. The output span can be programmed to be 0 V to VREF or 0 V to 2 × VREF. The device operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design. The device is available in a 10-lead MSOP package.
Request a Quote Datasheet
Description
10-Bit nanoDAC with SPI Interface and 2 ppm/°C On-Chip Reference. The AD5310R member of the nanoDAC® family is a low power, single-channel, 10-bit buffered voltage output DAC. The device includes an enabled by default internal 2.5 V reference, and provides 2 ppm/°C. The output span can be programmed to be 0 V to VREF or 0 V to 2 × VREF. The device operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design. The device is available in a 10-lead MSOP package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - DAC - AD5310RBRMZ-RL7 - Richardson RFPD
Downers Grove, IL, United States
Converter - DAC
AD5310RBRMZ-RL7
Converter - DAC AD5310RBRMZ-RL7
10-Bit nanoDAC with SPI Interface and 2 ppm/°C On-Chip Reference. The AD5310R member of the nanoDAC® family is a low power, single-channel, 10-bit buffered voltage output DAC. The device includes an enabled by default internal 2.5 V reference, and provides 2 ppm/°C. The output span can be programmed to be 0 V to VREF or 0 V to 2 × VREF. The device operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design. The device is available in a 10-lead MSOP package.

10-Bit nanoDAC with SPI Interface and 2 ppm/°C On-Chip Reference. The AD5310R member of the nanoDAC® family is a low power, single-channel, 10-bit buffered voltage output DAC. The device includes an enabled by default internal 2.5 V reference, and provides 2 ppm/°C. The output span can be programmed to be 0 V to VREF or 0 V to 2 × VREF. The device operates from a single 2.7 V to 5.5 V supply and is guaranteed monotonic by design. The device is available in a 10-lead MSOP package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number AD5310RBRMZ-RL7
Product Name Converter - DAC
Package Type MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Converter - DAC - AD5432YRMZ-REEL7 - Richardson RFPD
Specs
Package Type SOP
Resolution 10 bits
View Details
Converter - DAC - AD5360BSTZ - Richardson RFPD
Specs
Resolution 16 bits
View Details
Converter - DAC - AD5315ARMZ - Richardson RFPD
Specs
Resolution 10 bits
View Details
Converter - DAC - AD5453YUJZ-REEL7 - Richardson RFPD
Specs
Resolution 14 bits
View Details