Type 942C round, axial film capacitors utilize a hybrid section design of polypropylene film, metal foils and metallized polypropylene dielectric to achieve both high peak current as well as superior rms current ratings. This series is ideal for high pulse operation and high peak current circuits.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 942C20S33K-F |
| Product Name | IGBT Snubber Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Capacitance Range | 0.0330 microF |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 2000 volts |