Richardson RFPD IGBT Snubber Capacitor 941C8P47K-F

Description
Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
Request a Quote Datasheet
Description
Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Snubber Capacitor - 941C8P47K-F - Richardson RFPD
Downers Grove, IL, United States
IGBT Snubber Capacitor
941C8P47K-F
IGBT Snubber Capacitor 941C8P47K-F
Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 941C8P47K-F
Product Name IGBT Snubber Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 0.4700 microF
Capacitance Tolerance 10 (+/- %)
WVDC 850 volts
Unlock Full Specs
to access all available technical data