Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C20P1K-F |
| Product Name | IGBT Snubber Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Capacitance Range | 0.1000 microF |
| Capacitance Tolerance | 10 (+/- %) |
| WVDC | 2000 volts |