Richardson RFPD Converter - ADC 5962-9961001HXA

Description
The AD10200 is a full channel ADC solution with on-module signal conditioning for improved dynamic performance and fully matched channel-to-channel performance. The module includes two wide dynamic range ADC's. Each ADC has a transformer coupled front end optimized for Direct IF Sampling. The AD10200 has on-chip track-and-hold (T/H) circuitry, and utilizes an innovative architecture, to achieve 12-bit, 105 MSPS performance. The AD10200 uses innovative high-density circuit design and laser-trimmed thin-film resistor networks to achieve exceptional matching and performance while still maintaining excellent isolation, and providing for significant board area savings. The AD10200 operates with +5 V supply for the analog-to-digital conversion and +3.3V digital supply for the output stage. Each channel is completely independent allowing operation with independent Encode and Analog Inputs. The AD10200 is packaged in a 68-lead Ceramic Gull Wing Package, footprint compatible with the earlier generation AD10242 (12-bit, 40 MSPS) and AD10265 (12-bit, 65 MSPS). Manufacturing is done on Analog Devices' MIL-38534 Qualified Manufacturers Line (QML) and components are available up to Class-H (-55°C to +125°C).
Request a Quote Datasheet
Description
The AD10200 is a full channel ADC solution with on-module signal conditioning for improved dynamic performance and fully matched channel-to-channel performance. The module includes two wide dynamic range ADC's. Each ADC has a transformer coupled front end optimized for Direct IF Sampling. The AD10200 has on-chip track-and-hold (T/H) circuitry, and utilizes an innovative architecture, to achieve 12-bit, 105 MSPS performance. The AD10200 uses innovative high-density circuit design and laser-trimmed thin-film resistor networks to achieve exceptional matching and performance while still maintaining excellent isolation, and providing for significant board area savings. The AD10200 operates with +5 V supply for the analog-to-digital conversion and +3.3V digital supply for the output stage. Each channel is completely independent allowing operation with independent Encode and Analog Inputs. The AD10200 is packaged in a 68-lead Ceramic Gull Wing Package, footprint compatible with the earlier generation AD10242 (12-bit, 40 MSPS) and AD10265 (12-bit, 65 MSPS). Manufacturing is done on Analog Devices' MIL-38534 Qualified Manufacturers Line (QML) and components are available up to Class-H (-55°C to +125°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - 5962-9961001HXA - Richardson RFPD
Downers Grove, IL, United States
Converter - ADC
5962-9961001HXA
Converter - ADC 5962-9961001HXA
The AD10200 is a full channel ADC solution with on-module signal conditioning for improved dynamic performance and fully matched channel-to-channel performance. The module includes two wide dynamic range ADC's. Each ADC has a transformer coupled front end optimized for Direct IF Sampling. The AD10200 has on-chip track-and-hold (T/H) circuitry, and utilizes an innovative architecture, to achieve 12-bit, 105 MSPS performance. The AD10200 uses innovative high-density circuit design and laser-trimmed thin-film resistor networks to achieve exceptional matching and performance while still maintaining excellent isolation, and providing for significant board area savings. The AD10200 operates with +5 V supply for the analog-to-digital conversion and +3.3V digital supply for the output stage. Each channel is completely independent allowing operation with independent Encode and Analog Inputs. The AD10200 is packaged in a 68-lead Ceramic Gull Wing Package, footprint compatible with the earlier generation AD10242 (12-bit, 40 MSPS) and AD10265 (12-bit, 65 MSPS). Manufacturing is done on Analog Devices' MIL-38534 Qualified Manufacturers Line (QML) and components are available up to Class-H (-55°C to +125°C).

The AD10200 is a full channel ADC solution with on-module signal conditioning for improved dynamic performance and fully matched channel-to-channel performance. The module includes two wide dynamic range ADC's. Each ADC has a transformer coupled front end optimized for Direct IF Sampling. The AD10200 has on-chip track-and-hold (T/H) circuitry, and utilizes an innovative architecture, to achieve 12-bit, 105 MSPS performance. The AD10200 uses innovative high-density circuit design and laser-trimmed thin-film resistor networks to achieve exceptional matching and performance while still maintaining excellent isolation, and providing for significant board area savings. The AD10200 operates with +5 V supply for the analog-to-digital conversion and +3.3V digital supply for the output stage. Each channel is completely independent allowing operation with independent Encode and Analog Inputs. The AD10200 is packaged in a 68-lead Ceramic Gull Wing Package, footprint compatible with the earlier generation AD10242 (12-bit, 40 MSPS) and AD10265 (12-bit, 65 MSPS). Manufacturing is done on Analog Devices' MIL-38534 Qualified Manufacturers Line (QML) and components are available up to Class-H (-55°C to +125°C).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 5962-9961001HXA
Product Name Converter - ADC
Package Type LCC
Unlock Full Specs
to access all available technical data

Similar Products

Converter - ADC - AD7450BRMZ - Richardson RFPD
Specs
Package Type SOIC
Resolution 12 bits
Sample Rate 1000 kSamples/Sec
View Details