The SMT Supersoft Series is highly compressible to ensure consistent electrical performance. These components are conductive on contact and resilient after compression. This combination of highly compressible construction and minimal force requirements makes them an excellent choice for use with metallized plastic housings and a variety of components, including LCDs, flexible circuits, antennas, and cameras. In addition, the SMT Supersoft Series protects against harsh conditions like shock and vibration encountered in applications such as handheld scanners. The highly compressible construction also provides consistent contact in housings that have surface variations like those in magnesium as-cast enclosures.
| Richardson RFPD | |
|---|---|
| Product Category | Gaskets and Gasketing |
| Product Number | 25SMT-6110-03 |
| Product Name | Surface Mount Ground Pads |
| Width | 0.1012 inch (2.57 mm) |